Texas Instruments ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter ADC10040CIMTX/NOPB

Description
10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Dallas, TX, United States
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter
ADC10040CIMTX/NOPB
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter ADC10040CIMTX/NOPB
10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85

10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10040CIMTX/NOPB
1139689-ADC10040CIMTX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10040CIMTX/NOPB 1139689-ADC10040CIMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139689-ADC10040CIMT X/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.5 V ~ 3.6 V Resolution: 10 Number of Converters: 1 Family Name: ADC10040 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): ADC10040QCIMT/NOPB; ADC10040QCIMTX/NOPB; AD9237BCPZ-20; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1139689-ADC10040CIMTX/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.5 V ~ 3.6 V
Resolution: 10
Number of Converters: 1
Family Name: ADC10040
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): ADC10040QCIMT/NOPB; ADC10040QCIMTX/NOPB; AD9237BCPZ-20;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC10040CIMTX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC10040CIMTX/NOPB-ND
Analog to Digital Converters (ADC) ADC10040CIMTX/NOPB-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog-to-Digital Converter IC
700-ADC10040CIMTX/NOPB
TSSOP Analog-to-Digital Converter IC 700-ADC10040CIMTX/NOPB
10-Bit 40MSPS ADC, Parallel Interface, TSSOP Product overview: ADC10040CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10040CIMTX/NO PB can be used for catalog matching and distributor lookup.

10-Bit 40MSPS ADC, Parallel Interface, TSSOP Product overview: ADC10040CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10040CIMTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC10040CIMTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC10040CIMTX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC10040CIMTX/NOPB
IC ADC 10BIT PIPELINED 28TSSOP

IC ADC 10BIT PIPELINED 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10040CIMTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC10040CIMTX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC10040CIMTX/NOPB
IC ADC 10BIT PIPELINED 28TSSOP

IC ADC 10BIT PIPELINED 28TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC10040CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10040CIMTX/NOPB
Analog to Digital Converters (ADC) ADC10040CIMTX/NOPB
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC10040CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10040CIMTX/NOPB
Analog to Digital Converters (ADC) ADC10040CIMTX/NOPB
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC10040CIMTX/NOPB 1139689-ADC10040CIMTX/NOPB ADC10040CIMTX/NOPB-ND 700-ADC10040CIMTX/NOPB ADC10040CIMTX/NOPB ADC10040CIMTX/NOPB ADC10040CIMTX/NOPB ADC10040CIMTX/NOPB
Product Name ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10040CIMTX/NOPB Analog to Digital Converters (ADC) TSSOP Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type TSSOP SSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" TSSOP 28-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits
DNL 0.3000 LSB
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Quad Analog-to-Digital Converter IC - 700-ADC09QJ1300AAV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type JESD204C, Serial
Package Type Tray
Packing Method Tray
View Details
5 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08060CIMT - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers