16-Bit, 250-kSPS, Serial Interface microPOWER, Miniature SAR ADC 10-VSSOP -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
16-bit, 250-kSPS, serial-interface micropower, miniature SAR ADC 10-VSSOP -40 to 85 Product overview: ADS8339IDGSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8339IDGSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1142032-ADS8339IDGSR
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.375 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8339
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): AD7686BRM; AD7685CRM; AD7685BRM;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC ADC 16BIT SAR 10VSSOP
IC ADC 16BIT SAR 10VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8339IDGSR | 296-39871-2-ND | 296-39871-6-ND | 296-39871-1-ND | 700-ADS8339IDGSR | 1142032-ADS8339IDGSR | ADS8339IDGSR | ADS8339IDGSR | ADS8339IDGSR |
| Product Name | ADS8339 16-Bit, 250-kSPS, Serial Interface microPOWER, Miniature SAR ADC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8339IDGSR | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 2 LSB |