The ADC081C021 is an 8-bit analog-to-digital converter with an I2C-compatible interface and alert function, designed for low-power applications such as system monitoring and portable instruments. It is available in a SOT-23-6 package with dimensions consistent with the DDC package code, supports operating temperatures from -40°C to +105°C, and operates from a 2.7V to 5.5V supply. The device features 8-bit resolution with no missing codes, a conversion time of 1 µs, a maximum throughput rate of 188.9 kSPS, and an automatic power-down mode that reduces power consumption to less than 1 µW when idle. It includes an out-of-range alert function and supports standard, fast, and high-speed I2C modes up to 3.4 MHz.
I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin 6-SOT -40 to 105
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 767718-ADC081C021CIM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: SOT-23-6 Thin, TSOT-23-6
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: I2C
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Number of Converters: 1
Family Name: ADC081C021
Categories: Integrated Circuits (ICs)
Sampling Rate: 188.9k
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): AD7910AKSZ-REEL; MAX1116EKA+TW; AD7910AKS-500RL7;
Introduction Date: February 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
8-Bit SAR ADC, 189kSPS, 1-Ch, I2C, SOT-23-6 Product overview: ADC081C021CIMKX/NOPB
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
IC ADC 8BIT SAR 6TSOT
IC ADC 8BIT SAR 6TSOT
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC081C021CIMKX/NOPB | 296-ADC081C021CIMKX/NOPBTR-ND | 296-ADC081C021CIMKX/NOPBCT-ND | 296-ADC081C021CIMKX/NOPBDKR-ND | 767718-ADC081C021CIMKX/NOPB | 700-ADC081C021CIMKX/NOPB | ADC081C021CIMKX/NOPB | ADC081C021CIMKX/NOPB | ADC081C021CIMKX/NOPB |
| Product Name | ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081C021CIMKX/NOPB | 8-bit SOT-23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | SOT,VSSOP | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.2500 LSB |