8-Bit Serial I/O A/D Converter with Multiplexer Option 20-SOIC -40 to 85
ADC, Successive Approximation, 8-Bit, 1 Func, 8 Channel, Serial Access, PDSO20
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC
8-Bit 31kS/s Serial ADC, 8-Ch Mux, 5V, SOIC Product overview: ADC0838CIWMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0838CIWMX can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 20SOIC
IC ADC 8BIT SERIAL I/O 20-SOIC
IC ADC 8BIT SAR 20SOIC
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0838CIWMX | ADC0838CIWMX | ADC0838CIWMXTR-ND | 700-ADC0838CIWMX | ADC0838CIWMX | 815-ADC0838CIWMX | ADC0838CIWMX | ADC0838CIWMX |
| Product Name | ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | Analog to Digital Converters (ADC) | 8-bit 5V SOIC Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 8BIT SERIAL I/O 20-SOIC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Microwire | Serial | SPI; SPI | Serial | SPI; SPI | Serial; SPI; SPI | ||
| Package Type | PDIP,SOIC | SOP; SOP20 | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 20-SOIC (0.295, 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | |||
| INL | 1 LSB |