8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PLCC -40 to 85
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-PLCC (11.51x11.51)
8-Bit 8-Ch Parallel ADC, 10kS/s, PLCC, 5V Product overview: ADC0809CCV from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0809CCV can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 28PLCC
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-PLCC (11.51x11.51)
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-PLCC (11.51x11.51)
IC ADC 8BIT SAR 28PLCC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0809CCV | ADC0809CCV-ND | 700-ADC0809CCV | ADC0809CCV | ADC0809CCV | ADC0809CCV | ADC0809CCV |
| Product Name | ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer | Analog to Digital Converters (ADC) | 8-bit 5V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | PDIP,PLCC | PLCC; 28-LCC (J-Lead) | PLCC | 28-LCC (J-Lead) | 28-LCC (J-Lead) | ||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 1 LSB |