Texas Instruments ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC ADS8331IPW

Description
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC - ADS8331IPW - Texas Instruments
Dallas, TX, United States
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC
ADS8331IPW
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC ADS8331IPW
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-TSSOP -40 to 85

2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-TSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-28118-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28118-ND
Analog to Digital Converters (ADC) 296-28118-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-TSSOP

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V TSSOP Analog-to-Digital Converter IC
700-ADS8331IPW
16-bit 5.5V TSSOP Analog-to-Digital Converter IC 700-ADS8331IPW
16-Bit 500kSPS ADC, 4 Ch, SPI, 5.5V, TSSOP Product overview: ADS8331IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8331IPW can be used for catalog matching and distributor lookup.

16-Bit 500kSPS ADC, 4 Ch, SPI, 5.5V, TSSOP Product overview: ADS8331IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8331IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IPW - 1142028-ADS8331IPW - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IPW
1142028-ADS8331IPW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IPW 1142028-ADS8331IPW
Manufacturer: Texas Instruments Win Source Part Number: 1142028-ADS8331IPW Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V Input Type: Pseudo-Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.65 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: ADS8331 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): MAX1282BEUE; MAX1282BCUE; MAX11634EEE+; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1142028-ADS8331IPW
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8331
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): MAX1282BEUE; MAX1282BCUE; MAX11634EEE+;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analogue to Digital Converters - 2528798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
2528798
Analogue to Digital Converters 2528798
4-ch ADC, ADS8331IPW

4-ch ADC, ADS8331IPW

Supplier's Site
Analogue to Digital Converters - 2528797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
2528797
Analogue to Digital Converters 2528797
4-ch ADC, ADS8331IPW

4-ch ADC, ADS8331IPW

Supplier's Site
Analogue to Digital Converters - 2528798P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
2528798P
Analogue to Digital Converters 2528798P
4-ch ADC, ADS8331IPW

4-ch ADC, ADS8331IPW

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8331IPW
Data Acquisition - Analog to Digital Converters (ADC) ADS8331IPW
IC ADC 16BIT SAR 24TSSOP

IC ADC 16BIT SAR 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8331IPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8331IPW
IC ADC 16BIT SAR 24TSSOP

IC ADC 16BIT SAR 24TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8331IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8331IPW
Analog to Digital Converters (ADC) ADS8331IPW
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-TSSOP

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8331IPW 296-28118-ND 700-ADS8331IPW 1142028-ADS8331IPW 2528798 ADS8331IPW ADS8331IPW ADS8331IPW
Product Name ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC Analog to Digital Converters (ADC) 16-bit 5.5V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IPW Analogue to Digital Converters Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type TSSOP,VQFN TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP SSOP; TSSOP; TSSOP 24-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC081C021CIMKX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 6
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers