Texas Instruments 8-bit DIP Analog-to-Digital Converter IC ADC0801LCN

Description
1-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, PARALLEL ACCESS, PDIP20, PLASTIC, DIP-20 Product overview: ADC0801LCN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0801LCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, PARALLEL ACCESS, PDIP20, PLASTIC, DIP-20 Product overview: ADC0801LCN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0801LCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0801LCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit DIP Analog-to-Digital Converter IC
700-ADC0801LCN
8-bit DIP Analog-to-Digital Converter IC 700-ADC0801LCN
1-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, PARALLEL ACCESS, PDIP20, PLASTIC, DIP-20 Product overview: ADC0801LCN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0801LCN can be used for catalog matching and distributor lookup.

1-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, PARALLEL ACCESS, PDIP20, PLASTIC, DIP-20 Product overview: ADC0801LCN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0801LCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0801LCN
198705-ADC0801LCN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0801LCN 198705-ADC0801LCN
Manufacturer: Texas Instruments Win Source Part Number: 198705-ADC0801LCN Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DIP Analog Supply Voltage: 4.5 V to 6.3 V Digital Supply Voltage: 4.5 V to 6.3 V Sampling Rate: 10k Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198705-ADC0801LCN
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-DIP
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Sampling Rate: 10k
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADC0801LCN 198705-ADC0801LCN
Product Name 8-bit DIP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0801LCN
Pins 20
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-2197-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
Analogue to Digital Converters - 1923060 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details