Texas Instruments ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter ADC102S051CIMM/NOPB

Description
2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote
Description
2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC102S051 is a two-channel, 10-bit analog-to-digital converter with a sample rate range of 200 ksps to 500 ksps, designed for low-power applications such as portable systems and remote data acquisition. It operates from a single 2.7V to 5.25V supply, consuming 2.7 mW at 3V and 8.6 mW at 5V, and reduces power to 0.12 µW at 3V in shutdown mode. The device features a serial interface compatible with SPI, QSPI, and MICROWIRE, and includes an internal track-and-hold circuit. It is packaged in an 8-lead VSSOP with dimensions of 5.3 mm length, 3.4 mm width, and 1.4 mm thickness, and is rated for operation from −40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADC102S051 is a two-channel, 10-bit analog-to-digital converter with a sample rate range of 200 ksps to 500 ksps, designed for low-power applications such as portable systems and remote data acquisition. It operates from a single 2.7V to 5.25V supply, consuming 2.7 mW at 3V and 8.6 mW at 5V, and reduces power to 0.12 µW at 3V in shutdown mode. The device features a serial interface compatible with SPI, QSPI, and MICROWIRE, and includes an internal track-and-hold circuit. It is packaged in an 8-lead VSSOP with dimensions of 5.3 mm length, 3.4 mm width, and 1.4 mm thickness, and is rated for operation from −40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Dallas, TX, United States
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter
ADC102S051CIMM/NOPB
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter ADC102S051CIMM/NOPB
2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85

2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADC102S051CIMM/NOPB
Analog-to-Digital Converter IC 700-ADC102S051CIMM/NOPB
10-Bit 2-Ch ADC, 500kS/s, SPI, 8-VSSOP, -40 to 85C Product overview: ADC102S051CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC102S051CIMM/N OPB can be used for catalog matching and distributor lookup.

10-Bit 2-Ch ADC, 500kS/s, SPI, 8-VSSOP, -40 to 85C Product overview: ADC102S051CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC102S051CIMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-47961-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-47961-2-ND
Analog to Digital Converters (ADC) 296-47961-2-ND
10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-47961-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-47961-1-ND
Analog to Digital Converters (ADC) 296-47961-1-ND
10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S051CIMM/NOPB
767735-ADC102S051CIMM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S051CIMM/NOPB 767735-ADC102S051CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 767735-ADC102S051CIM M/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 10 Number of Converters: 1 Family Name: ADC102S051 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): AD7911ARM-REEL; AD7911ARM-REEL7; LTC1199IS8; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 767735-ADC102S051CIMM/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 10
Number of Converters: 1
Family Name: ADC102S051
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD7911ARM-REEL; AD7911ARM-REEL7; LTC1199IS8;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC102S051CIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC102S051CIMM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC102S051CIMM/NOPB
IC ADC 10BIT SAR 8VSSOP

IC ADC 10BIT SAR 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S051CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC102S051CIMM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC102S051CIMM/NOPB
IC ADC 10BIT SAR 8VSSOP

IC ADC 10BIT SAR 8VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC102S051CIMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC102S051CIMM/NOPB
Analog to Digital Converters (ADC) ADC102S051CIMM/NOPB
10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC102S051CIMM/NOPB 700-ADC102S051CIMM/NOPB 296-47961-2-ND 296-47961-1-ND 767735-ADC102S051CIMM/NOPB ADC102S051CIMM/NOPB ADC102S051CIMM/NOPB ADC102S051CIMM/NOPB
Product Name ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S051CIMM/NOPB Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type VSSOP MSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.6000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers