Texas Instruments ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold ADC08060CIMT/NOPB

Description
8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMT/NOPB - Texas Instruments
Dallas, TX, United States
ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold
ADC08060CIMT/NOPB
ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold ADC08060CIMT/NOPB
8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85

8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC08060CIMT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC08060CIMT/NOPB-ND
Analog to Digital Converters (ADC) ADC08060CIMT/NOPB-ND
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08060CIMT/NOPB
136125-ADC08060CIMT/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08060CIMT/NOPB 136125-ADC08060CIMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 136125-ADC08060CIMT/ NOPB Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 60M Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136125-ADC08060CIMT/NOPB
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 60M
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 1.3mW TSSOP Analog-to-Digital Converter IC
700-ADC08060CIMT/NOPB
8-bit 1.3mW TSSOP Analog-to-Digital Converter IC 700-ADC08060CIMT/NOPB
8-Bit 60MSPS 1.3mW/MSPS Analog-to-Digital Converter (ADC) With Internal Sample and Hold 24-TSSOP -40 to 85 Product overview: ADC08060CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.3mW, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 1.3mW, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08060CIMT/NOP B can be used for catalog matching and distributor lookup.

8-Bit 60MSPS 1.3mW/MSPS Analog-to-Digital Converter (ADC) With Internal Sample and Hold 24-TSSOP -40 to 85 Product overview: ADC08060CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.3mW, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 1.3mW, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08060CIMT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08060CIMT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08060CIMT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08060CIMT/NOPB
IC ADC 8BIT PIPELINED 24TSSOP

IC ADC 8BIT PIPELINED 24TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC08060CIMT/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08060CIMT/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC08060CIMT/NOPB
IC ADC 8BIT PIPELINED 24TSSOP

IC ADC 8BIT PIPELINED 24TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC08060CIMT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08060CIMT/NOPB
Analog to Digital Converters (ADC) ADC08060CIMT/NOPB
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08060CIMT/NOPB ADC08060CIMT/NOPB-ND 136125-ADC08060CIMT/NOPB 700-ADC08060CIMT/NOPB ADC08060CIMT/NOPB ADC08060CIMT/NOPB ADC08060CIMT/NOPB
Product Name ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08060CIMT/NOPB 8-bit 1.3mW TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 24-TSSOP 24-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits
DNL 0.4000 LSB
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC0808CCVX-NS - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
3 suppliers