The ADC0808-N is an 8-bit analog-to-digital converter with an 8-channel multiplexer, designed for microprocessor compatibility. It operates from a single 5V supply, consumes 15mW of power, and has a conversion time of 100μs. The device offers ±½ LSB total unadjusted error at 25°C and ±¾ LSB over the full operating temperature range of −40°C to +85°C. It is available in a 28-pin PDIP package. The analog input range is referenced to the supply voltage, with inputs tolerated up to 0.1V above V_CC or below ground. Digital outputs comply with TTL voltage levels, and control inputs accept logic levels up to 15V.
8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PDIP -40 to 85
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-DIP
8-Bit 8-Ch Parallel ADC, 10kS/s, DIP, 5V Product overview: ADC0808CCN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0808CCN can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 28DIP
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0808CCN | ADC0808CCN-ND | 700-ADC0808CCN | ADC0808CCN | ADC0808CCN |
| Product Name | ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer | Analog to Digital Converters (ADC) | 8-bit 5V DIP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | ||
| Package Type | PDIP,PLCC | DIP; "28-DIP (0.600"", 15.24mm)" | DIP | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) |
| Screening Level | Catalog | ||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |
| INL | 0.5000 LSB |