Texas Instruments ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter ADC104S051CIMM/NOPB

Description
4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMM/NOPB - Texas Instruments
Dallas, TX, United States
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter
ADC104S051CIMM/NOPB
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter ADC104S051CIMM/NOPB
4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85

4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
MSOP Analog-to-Digital Converter IC
700-ADC104S051CIMM/NOPB
MSOP Analog-to-Digital Converter IC 700-ADC104S051CIMM/NOPB
10-Bit 4-Ch ADC, 500kS/s, SPI, MSOP, -40 to 85C Product overview: ADC104S051CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S051CIMM/N OPB can be used for catalog matching and distributor lookup.

10-Bit 4-Ch ADC, 500kS/s, SPI, MSOP, -40 to 85C Product overview: ADC104S051CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S051CIMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S051CIMM/NOPB
807330-ADC104S051CIMM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S051CIMM/NOPB 807330-ADC104S051CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 807330-ADC104S051CIM M/NOPB Packaging: Reel Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Architecture: SAR Number of Bits: 10 Sampling Rate (Per Second): 500k Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 5.25V Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: ADC104S051

Manufacturer: Texas Instruments
Win Source Part Number: 807330-ADC104S051CIMM/NOPB
Packaging: Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 500k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: ADC104S051

Buy Now
 - ADC104S051CIMM/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO10

ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO10

Supplier's Site Datasheet
 - ADC104S051CIMM/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO10

ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO10

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC104S051CIMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC104S051CIMM/NOPBCT-ND
Analog to Digital Converters (ADC) ADC104S051CIMM/NOPBCT-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC104S051CIMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC104S051CIMM/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC104S051CIMM/NOPBDKR-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC104S051CIMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC104S051CIMM/NOPBTR-ND
Analog to Digital Converters (ADC) ADC104S051CIMM/NOPBTR-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC104S051CIMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC104S051CIMM/NOPB
Analog to Digital Converters (ADC) ADC104S051CIMM/NOPB
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S051CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC104S051CIMM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC104S051CIMM/NOPB
IC ADC 10BIT SAR 10VSSOP

IC ADC 10BIT SAR 10VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC104S051CIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC104S051CIMM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC104S051CIMM/NOPB
IC ADC 10BIT SAR 10VSSOP

IC ADC 10BIT SAR 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC104S051CIMM/NOPB 700-ADC104S051CIMM/NOPB 807330-ADC104S051CIMM/NOPB ADC104S051CIMM/NOPB ADC104S051CIMM/NOPBCT-ND ADC104S051CIMM/NOPBDKR-ND ADC104S051CIMM/NOPBTR-ND ADC104S051CIMM/NOPB ADC104S051CIMM/NOPB ADC104S051CIMM/NOPB
Product Name ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter MSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S051CIMM/NOPB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial SPI; SPI, DSP Serial SPI SPI SPI SPI; SPI, DSP
Package Type VSSOP MSOP SSOP SOP; SSOP; VSSOP10 "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.6000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
TLV320DAC3100-Q1 Low-Power Stereo Audio DAC With Audio Processing . - 6PA3100IRHBRQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
4 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers