Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX ADC10731CIWMX

Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043377-ADC10731CIWM X Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: Parallel Number of Bits: 8 Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Sampling Rate: 50 Msps Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 125 mW Supply Type: Analog, Digital
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043377-ADC10731CIWM X Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: Parallel Number of Bits: 8 Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Sampling Rate: 50 Msps Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 125 mW Supply Type: Analog, Digital
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX - 1043377-ADC10731CIWMX - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX
1043377-ADC10731CIWMX
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX 1043377-ADC10731CIWMX
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043377-ADC10731CIWM X Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: Parallel Number of Bits: 8 Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Sampling Rate: 50 Msps Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 125 mW Supply Type: Analog, Digital

Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1043377-ADC10731CIWMX
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Interface: Parallel
Number of Bits: 8
Number of Converters: 1
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 50 Msps
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Power Dissipation: 125 mW
Supply Type: Analog, Digital

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1043377-ADC10731CIWMX
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX
Interface Type Parallel; Parallel
Package Type SOIC; SOIC
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD5214TD - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers