Texas Instruments ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter ADC084S021CIMM/NOPB

Description
4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Dallas, TX, United States
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter
ADC084S021CIMM/NOPB
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter ADC084S021CIMM/NOPB
4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter 10-VSSOP -40 to 85

4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter 10-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 8-bit Analog-to-Digital Converter IC
700-ADC084S021CIMM/NOPB
Industrial 8-bit Analog-to-Digital Converter IC 700-ADC084S021CIMM/NOPB
8-Bit 4-Ch ADC, 200kSPS, 10-Pin 3x3mm, Industrial Product overview: ADC084S021CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC084S021CIMM/N OPB can be used for catalog matching and distributor lookup.

8-Bit 4-Ch ADC, 200kSPS, 10-Pin 3x3mm, Industrial Product overview: ADC084S021CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC084S021CIMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC084S021CIMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC084S021CIMM/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC084S021CIMM/NOPBDKR-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC084S021CIMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC084S021CIMM/NOPBCT-ND
Analog to Digital Converters (ADC) ADC084S021CIMM/NOPBCT-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC084S021CIMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC084S021CIMM/NOPBTR-ND
Analog to Digital Converters (ADC) ADC084S021CIMM/NOPBTR-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/NOPB
106877-ADC084S021CIMM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/NOPB 106877-ADC084S021CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 106877-ADC084S021CIM M/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106877-ADC084S021CIMM/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC084S021CIMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC084S021CIMM/NOPB
Analog to Digital Converters (ADC) ADC084S021CIMM/NOPB
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC084S021CIMM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC084S021CIMM/NOPB
IC ADC 8BIT SAR 10VSSOP

IC ADC 8BIT SAR 10VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC084S021CIMM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC084S021CIMM/NOPB
IC ADC 8BIT SAR 10VSSOP

IC ADC 8BIT SAR 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC084S021CIMM/NOPB 700-ADC084S021CIMM/NOPB ADC084S021CIMM/NOPBDKR-ND ADC084S021CIMM/NOPBCT-ND ADC084S021CIMM/NOPBTR-ND 106877-ADC084S021CIMM/NOPB ADC084S021CIMM/NOPB ADC084S021CIMM/NOPB ADC084S021CIMM/NOPB
Product Name ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter Industrial 8-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/NOPB Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type VSSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 10-VSSOP SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.2000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC0838CCV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type LCC
Dissipation 800 milliwatts
View Details
5 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
 - ADC0838CIWM - Rochester Electronics
Specs
Interface Type Serial
Package Type SOP; SOP20
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
 - ADC08500CIYB - Rochester Electronics
Specs
Interface Type Serial
Package Type QFP; QFP128
Packing Method Tray
View Details
3 suppliers