Texas Instruments ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX ADS8328IPWR

Description
2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85
Request a Quote
Description
2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8328 is a 16-bit, 500-kSPS analog-to-digital converter with a 2-to-1 multiplexer and serial interface, designed for unipolar input applications. It operates from a 2.7-V to 5.5-V analog supply and includes programmable TAG bit output, deep and nap power-down modes, and a high-speed SPI/DSP-compatible serial interface with SCLK up to 50 MHz. The part is housed in a 16-lead TSSOP package measuring 6.9 mm by 5.6 mm, and is fully specified for operation from -40°C to +85°C. Integral nonlinearity is ±3 LSB maximum, differential nonlinearity is -1/+2 LSB maximum, and offset error is ±1.25 mV maximum at 2.7 V. The device supports daisy-chaining for multi-converter systems and includes a built-in conversion clock and software reset.

Datasheet Summary
Powered by GS/AI

The ADS8328 is a 16-bit, 500-kSPS analog-to-digital converter with a 2-to-1 multiplexer and serial interface, designed for unipolar input applications. It operates from a 2.7-V to 5.5-V analog supply and includes programmable TAG bit output, deep and nap power-down modes, and a high-speed SPI/DSP-compatible serial interface with SCLK up to 50 MHz. The part is housed in a 16-lead TSSOP package measuring 6.9 mm by 5.6 mm, and is fully specified for operation from -40°C to +85°C. Integral nonlinearity is ±3 LSB maximum, differential nonlinearity is -1/+2 LSB maximum, and offset error is ±1.25 mV maximum at 2.7 V. The device supports daisy-chaining for multi-converter systems and includes a built-in conversion clock and software reset.

Suppliers

Company
Product
Description
Supplier Links
ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX - ADS8328IPWR - Texas Instruments
Dallas, TX, United States
ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX
ADS8328IPWR
ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX ADS8328IPWR
2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85

2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IPWR
198803-ADS8328IPWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IPWR 198803-ADS8328IPWR
Manufacturer: Texas Instruments Win Source Part Number: 198803-ADS8328IPWR Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADS8328 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 500k Alternative Parts (Cross-Reference): LTC1861CMS#PBF; LTC1861CMS#TRM; LTC1861CS8#TR; LTC1861IMS#TR; Introduction Date: July 01, 2005 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198803-ADS8328IPWR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS8328
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Alternative Parts (Cross-Reference): LTC1861CMS#PBF; LTC1861CMS#TRM; LTC1861CS8#TR; LTC1861IMS#TR;
Introduction Date: July 01, 2005
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V TSSOP Analog-to-Digital Converter IC
700-ADS8328IPWR
16-bit 5.5V TSSOP Analog-to-Digital Converter IC 700-ADS8328IPWR
16-Bit 500kSPS SPI ADC, 2-Ch, 2.7-5.5V, TSSOP Product overview: ADS8328IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8328IPWR can be used for catalog matching and distributor lookup.

16-Bit 500kSPS SPI ADC, 2-Ch, 2.7-5.5V, TSSOP Product overview: ADS8328IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8328IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8328IPWR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8328IPWR-ND
Analog to Digital Converters (ADC) ADS8328IPWR-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8328IPWR
Data Acquisition - Analog to Digital Converters (ADC) ADS8328IPWR
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8328IPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8328IPWR
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8328IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8328IPWR
Analog to Digital Converters (ADC) ADS8328IPWR
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8328IPWR 198803-ADS8328IPWR 700-ADS8328IPWR ADS8328IPWR-ND ADS8328IPWR ADS8328IPWR ADS8328IPWR
Product Name ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IPWR 16-bit 5.5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type QFN,TSSOP SOP; SSOP; TSSOP; 16-TSSOP TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers
ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
3 suppliers