The ADC101C027 is a 10-bit, I2C-compatible analog-to-digital converter with an automatic conversion mode and pin-selectable address. It operates from a +2.7 V to +5.5 V supply, supports standard, fast, and high-speed I2C modes up to 3.4 MHz, and features an alert function for out-of-range input detection. The device has a 1 µs conversion time, a maximum throughput rate of 188.9 kSPS, and consumes 0.26 mW at 3 V and 0.78 mW at 5 V. It is offered in a SOT-23-6 package and operates over the industrial temperature range of -40°C to +105°C with ±0.5 LSB INL and DNL accuracy.
I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function 6-SOT -40 to 105
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 767734-ADC101C027CIM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Features: Selectable Address
Package: SOT-23-6 Thin, TSOT-23-6
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: I2C
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: ADC101C027
Categories: Integrated Circuits (ICs)
Sampling Rate: 188.9k
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC1197LIMS8; LTC1197LIMS8#TRM; AD7853AN;
Introduction Date: February 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
10-Bit SAR ADC, 189kSPS, 1-Ch, I2C, SOT-23-6 Product overview: ADC101C027CIMKX/NOPB
IC ADC 10BIT SAR TSOT23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
IC ADC 10BIT SAR TSOT23-6
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC101C027CIMKX/NOPB | 296-44559-6-ND | 296-44559-1-ND | 296-44559-2-ND | 767734-ADC101C027CIMKX/NOPB | 700-ADC101C027CIMKX/NOPB | ADC101C027CIMKX/NOPB | ADC101C027CIMKX/NOPB | ADC101C027CIMKX/NOPB |
| Product Name | ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101C027CIMKX/NOPB | SOT-23 Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | SOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||
| Screening Level | Catalog | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 0.5000 LSB |