The ADS8326IBDRBR is a 16-bit, high-speed, microPower analog-to-digital converter designed for battery-operated and remote data acquisition systems. It operates from a 2.7V to 5.5V supply with power dissipation under 0.2mW at 10kHz sampling rate. The device features a differential input, a serial SPI/SSI interface, and delivers ±1.5LSB maximum integral nonlinearity and ±0.5mV maximum offset error at 5V supply. It is packaged in an 8-pin SON-8 (3mm × 3mm QFN) and operates over the industrial temperature range from −40°C to +85°C.
16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 910908-ADS8326IBDRBR
Series: microPOWER™
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS8326
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
16-Bit 250kSPS ADC, SPI, 2.7-5.5V, 8-SON, -40-85C Product overview: ADS8326IBDRBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8326IBDRBR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
IC ADC 16BIT SAR 8SON
IC ADC 16BIT SAR 8SON
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8326IBDRBR | 910908-ADS8326IBDRBR | ADS8326IBDRBR | ADS8326IBDRBR-ND | 700-ADS8326IBDRBR | ADS8326IBDRBR | ADS8326IBDRBR | ADS8326IBDRBR |
| Product Name | ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IBDRBR | Analog to Digital Converters (ADC) | 16-bit 5.5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI, Serial | SPI; SPI | |||
| Package Type | SON,VSSOP | 8-SON (3x3) | VSON8 | 8-VDFN Exposed Pad | VSON | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1.5 LSB |