Texas Instruments ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter ADC08351CILQX/NOPB

Description
8-bit, 42 MSPS, 40 mW A/D Converter 24-WQFN -20 to 85
Request a Quote Datasheet
Description
8-bit, 42 MSPS, 40 mW A/D Converter 24-WQFN -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Dallas, TX, United States
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter
ADC08351CILQX/NOPB
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter ADC08351CILQX/NOPB
8-bit, 42 MSPS, 40 mW A/D Converter 24-WQFN -20 to 85

8-bit, 42 MSPS, 40 mW A/D Converter 24-WQFN -20 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37309-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37309-2-ND
Analog to Digital Converters (ADC) 296-37309-2-ND
8 Bit Analog to Digital Converter 1 Input 1 24-WQFN (4x5)

8 Bit Analog to Digital Converter 1 Input 1 24-WQFN (4x5)

Buy Now Datasheet
8-bit 3.6V Analog-to-Digital Converter IC - 700-ADC08351CILQX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.6V Analog-to-Digital Converter IC
700-ADC08351CILQX/NOPB
8-bit 3.6V Analog-to-Digital Converter IC 700-ADC08351CILQX/NOPB
8-Bit 42MSPS ADC, Single-Ended, Parallel Interface, 2.7-3.6V Product overview: ADC08351CILQX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 3.6V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08351CILQX/NO PB can be used for catalog matching and distributor lookup.

8-Bit 42MSPS ADC, Single-Ended, Parallel Interface, 2.7-3.6V Product overview: ADC08351CILQX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 3.6V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08351CILQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CILQX/NOPB
008708-ADC08351CILQX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CILQX/NOPB 008708-ADC08351CILQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 008708-ADC08351CILQX /NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x5) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 42M Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 008708-ADC08351CILQX/NOPB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 42M
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC08351CILQX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08351CILQX/NOPB
Analog to Digital Converters (ADC) ADC08351CILQX/NOPB
8 Bit Analog to Digital Converter 1 Input 1 24-WQFN (4x5)

8 Bit Analog to Digital Converter 1 Input 1 24-WQFN (4x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CILQX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08351CILQX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC08351CILQX/NOPB
IC ADC 8BIT 24WQFN

IC ADC 8BIT 24WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CILQX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08351CILQX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08351CILQX/NOPB
IC ADC 8BIT 24WQFN

IC ADC 8BIT 24WQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08351CILQX/NOPB 296-37309-2-ND 700-ADC08351CILQX/NOPB 008708-ADC08351CILQX/NOPB ADC08351CILQX/NOPB ADC08351CILQX/NOPB ADC08351CILQX/NOPB
Product Name ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter Analog to Digital Converters (ADC) 8-bit 3.6V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CILQX/NOPB Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type TSSOP,WQFN 24-WFQFN Exposed Pad 24-WQFN (4x5) 24-WFQFN Exposed Pad 24-WFQFN Exposed Pad
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
Dissipation 41 milliwatts
Operating Temperature -20 C (-4 F) -40 to 85 C (-40 to 185 F) -20 C (-4 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers