8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function 20-SOIC -40 to 85
8-Bit 667KS/s ADC, Single-Ended, Parallel/SPI/Serial,
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 131112-ADC0820CCWMX/
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 4.5 V to 8 V
Digital Supply Voltage: 4.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC ADC 8BIT FLASH 20SOIC
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
IC ADC 8BIT FLASH 20SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0820CCWMX/NOPB | 700-ADC0820CCWMX/NOPB | ADC0820CCWMX/NOPBTR-ND | ADC0820CCWMX/NOPBCT-ND | ADC0820CCWMX/NOPBDKR-ND | 131112-ADC0820CCWMX/NOPB | ADC0820CCWMX/NOPB | ADC0820CCWMX/NOPB | ADC0820CCWMX/NOPB |
| Product Name | ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function | 8-bit 5V MSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0820CCWMX/NOPB | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel, SPI, Serial | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | MSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |