Texas Instruments ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation ADS8324EB/2K5G4

Description
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85
Request a Quote
Description
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8324 is a 14-bit, high-speed, 1.8V micro-power sampling analog-to-digital converter with a differential input and SPI/SSI-compatible serial interface. It operates at up to 50kHz sampling rate with 2.5mW power dissipation at 1.8V and includes a power-down mode consuming 3μA maximum. The device is available in an 8-pin VSSOP package with specified performance from -40°C to +85°C. It features 14-bit no missing codes, ±2 LSB integral nonlinearity error for the EB grade, and operates with a reference voltage between 0.5V and VCC/2.

Datasheet Summary
Powered by GS/AI

The ADS8324 is a 14-bit, high-speed, 1.8V micro-power sampling analog-to-digital converter with a differential input and SPI/SSI-compatible serial interface. It operates at up to 50kHz sampling rate with 2.5mW power dissipation at 1.8V and includes a power-down mode consuming 3μA maximum. The device is available in an 8-pin VSSOP package with specified performance from -40°C to +85°C. It features 14-bit no missing codes, ±2 LSB integral nonlinearity error for the EB grade, and operates with a reference voltage between 0.5V and VCC/2.

Suppliers

Company
Product
Description
Supplier Links
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation - ADS8324EB/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation
ADS8324EB/2K5G4
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation ADS8324EB/2K5G4
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85

14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/2K5G4
198799-ADS8324EB/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/2K5G4 198799-ADS8324EB/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 198799-ADS8324EB/2K5 G4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 1.8 V to 3.6 V Digital Supply Voltage: 1.8 V to 3.6 V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198799-ADS8324EB/2K5G4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 1.8 V to 3.6 V
Digital Supply Voltage: 1.8 V to 3.6 V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.6V MSOP Analog-to-Digital Converter IC - 700-ADS8324EB/2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V MSOP Analog-to-Digital Converter IC
700-ADS8324EB/2K5G4
3.6V MSOP Analog-to-Digital Converter IC 700-ADS8324EB/2K5G4
14-Bit 50kSPS SAR ADC, SPI, 1.8-3.6V, MSOP, T/R Product overview: ADS8324EB/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8324EB/2K5G4 can be used for catalog matching and distributor lookup.

14-Bit 50kSPS SAR ADC, SPI, 1.8-3.6V, MSOP, T/R Product overview: ADS8324EB/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8324EB/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8324EB/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8324EB/2K5G4-ND
Analog to Digital Converters (ADC) ADS8324EB/2K5G4-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8324EB/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8324EB/2K5G4
Analog to Digital Converters (ADC) ADS8324EB/2K5G4
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8324EB/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8324EB/2K5G4
IC ADC 14BIT SAR 8VSSOP

IC ADC 14BIT SAR 8VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8324EB/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS8324EB/2K5G4
IC ADC 14BIT SAR 8VSSOP

IC ADC 14BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8324EB/2K5G4 198799-ADS8324EB/2K5G4 700-ADS8324EB/2K5G4 ADS8324EB/2K5G4-ND ADS8324EB/2K5G4 ADS8324EB/2K5G4 ADS8324EB/2K5G4
Product Name ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/2K5G4 3.6V MSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI, Serial SPI; SPI SPI; SPI
Package Type VSSOP SOP; SSOP; 8-VSSOP MSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Specs
Interface Type Parallel; LVDS - Parallel
Packing Method Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC - ADC10D1500CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Catalog
View Details
7 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers