The ADC0808-N is an 8-bit analog-to-digital converter with an 8-channel multiplexer, designed for microprocessor interfacing. It operates from a single 5 V supply, consumes 15 mW, and has a conversion time of 100 μs. The device features TTL-compatible outputs and requires no zero or full-scale adjustment. It is available in a 28-pin PLCC package with an operating temperature range of -40°C to +85°C.
8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PLCC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1139575-ADC0808CCVX
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 10k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Family Name: ADC0808
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-LCC
Alternative Parts (Cross-Reference): MX7581KN; MX7581JCWI-T; MX7581KCWI;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: ADC0808
Manufacturer Pack Quantity: 750
MSL Level: 2A (4 Weeks)
Supply Voltage , Analog: 4.5V ~ 6.5V
Supply Voltage , Digital: 4.5V ~ 6.5V
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-PLCC (11.51x11.51)
IC ADC 8BIT SAR 28PLCC
IC ADC 8BIT SAR 28PLCC
IC ADC 8BIT SAR 28PLCC
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-PLCC (11.51x11.51)
| Texas Instruments | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0808CCVX | 1139575-ADC0808CCVX | ADC0808CCVX-ND | 815-ADC0808CCVX | ADC0808CCVX | ADC0808CCVX | ADC0808CCVX |
| Product Name | ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0808CCVX | Analog to Digital Converters (ADC) | IC ADC 8BIT SAR 28PLCC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC | PLCC; 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | ||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 1 bits | 8 bits | |||
| INL | 0.5000 LSB |