Texas Instruments ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. ADS8320SKGD2

Description
High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 0-XCEPT -55 to 210
Request a Quote Datasheet
Description
High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 0-XCEPT -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. - ADS8320SKGD2 - Texas Instruments
Dallas, TX, United States
ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter.
ADS8320SKGD2
ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. ADS8320SKGD2
High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 0-XCEPT -55 to 210

High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 0-XCEPT -55 to 210

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8320SKGD2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8320SKGD2-ND
Analog to Digital Converters (ADC) ADS8320SKGD2-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 0-XCEPT

16 Bit Analog to Digital Converter 1 Input 1 SAR 0-XCEPT

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8320SKGD2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8320SKGD2
Analog to Digital Converters (ADC) ADS8320SKGD2
16 Bit Analog to Digital Converter 1 Input 1 SAR 0-XCEPT

16 Bit Analog to Digital Converter 1 Input 1 SAR 0-XCEPT

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320SKGD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8320SKGD2
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8320SKGD2
IC ADC 16BIT SAR 0XCEPT

IC ADC 16BIT SAR 0XCEPT

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8320SKGD2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8320SKGD2
Data Acquisition - Analog to Digital Converters (ADC) ADS8320SKGD2
IC ADC 16BIT SAR 0XCEPT

IC ADC 16BIT SAR 0XCEPT

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8320SKGD2 ADS8320SKGD2-ND ADS8320SKGD2 ADS8320SKGD2 ADS8320SKGD2
Product Name ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type CFP,XCEPT Die Die Die
Screening Level High Temp
Resolution 16 bits 16 bits 16 bits
INL 2.1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1018083-ADC09DJ1300AAVQ1 - Win Source Electronics
Specs
Interface Type Serial; JESD204C, Serial
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 1.30E6 kSamples/Sec
View Details
6 suppliers
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0834BCN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type PDIP
Resolution 8 bits
Dissipation 800 milliwatts
View Details
2 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX - 1043377-ADC10731CIWMX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; SOIC
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analog to Digital Converters (ADC) - ADC08038CMJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Resolution 8 bits
View Details
2 suppliers