8-Bit ?P Compatible A/D Converters 20-PDIP -40 to 85
8-Bit ADC, Parallel Interface, 5V, PDIP, 0-70°C Product overview: ADC0804LCN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0804LCN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 088437-ADC0804LCN
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Supply
Family Name: ADC0804
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-DIP
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Sampling Rate: 10k
Alternative Parts (Cross-Reference): AD7575KPZ;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP
IC ADC 8BIT SAR 20DIP
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0804LCN | 700-ADC0804LCN | 088437-ADC0804LCN | 296-50602-ND | ADC0804LCN | ADC0804LCN |
| Product Name | ADC0804-N 8-Bit ?P Compatible A/D Converters | 8-bit 5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0804LCN | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |
| Package Type | PDIP,SOIC | PDIP | DIP; 20-DIP | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 1 LSB |