Texas Instruments ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. ADS8320SKGD1

Description
High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 0-XCEPT -55 to 210
Request a Quote Datasheet
Description
High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 0-XCEPT -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. - ADS8320SKGD1 - Texas Instruments
Dallas, TX, United States
ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter.
ADS8320SKGD1
ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. ADS8320SKGD1
High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 0-XCEPT -55 to 210

High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 0-XCEPT -55 to 210

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8320SKGD1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8320SKGD1-ND
Analog to Digital Converters (ADC) ADS8320SKGD1-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 0-XCEPT

16 Bit Analog to Digital Converter 1 Input 1 SAR 0-XCEPT

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8320SKGD1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8320SKGD1
Analog to Digital Converters (ADC) ADS8320SKGD1
16 Bit Analog to Digital Converter 1 Input 1 SAR 0-XCEPT

16 Bit Analog to Digital Converter 1 Input 1 SAR 0-XCEPT

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8320SKGD1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8320SKGD1
Data Acquisition - Analog to Digital Converters (ADC) ADS8320SKGD1
IC ADC 16BIT SAR 0XCEPT

IC ADC 16BIT SAR 0XCEPT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320SKGD1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8320SKGD1
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8320SKGD1
IC ADC 16BIT SAR 0XCEPT

IC ADC 16BIT SAR 0XCEPT

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8320SKGD1 ADS8320SKGD1-ND ADS8320SKGD1 ADS8320SKGD1 ADS8320SKGD1
Product Name ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type CFP,XCEPT Die Die Die
Screening Level High Temp
Resolution 16 bits 16 bits 16 bits
INL 2.1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
 - ADC0816CCJ - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; CDIP40
Packing Method Tube; Tube
View Details
5 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08831IMMX - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, DSP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers