Single Channel, 200 to 500 ksps, 10-Bit A/D Converter 6-SOT-23 -40 to 85
10-Bit 500kSPS SAR ADC, 1-Ch, SPI, SOT-23 Product overview: ADC101S051CIMFX/NOPB
Win Source Part Number: 1366564-ADC101S051CI
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: ADC101S051
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Sampling Rate (Per Second): 500k
Number of A/D Converters: 1
IC ADC 10BIT SOT-23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
IC ADC 10BIT SOT-23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
IC ADC 10BIT SAR SOT23-6
IC ADC 10BIT SAR SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC101S051CIMFX/NOPB | 700-ADC101S051CIMFX/NOPB | 1366564-ADC101S051CIMFX/NOPB | 296-ADC101S051CIMFX/NOPBDKR-ND | 296-ADC101S051CIMFX/NOPBTR-ND | 296-ADC101S051CIMFX/NOPBCT-ND | ADC101S051CIMFX/NOPB | ADC101S051CIMFX/NOPB | ADC101S051CIMFX/NOPB |
| Product Name | ADC101S051 Single Channel, 200 to 500 ksps, 10-Bit A/D Converter | SOT-23 Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire | SPI, Serial | SPI; SPI, DSP | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | SOT-23,WSON | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | ||
| Screening Level | Catalog | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 0.7000 LSB |