Texas Instruments ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter ADS8320E/2K5G4

Description
16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter - ADS8320E/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter
ADS8320E/2K5G4
ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter ADS8320E/2K5G4
16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85

16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8320E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8320E/2K5G4-ND
Analog to Digital Converters (ADC) ADS8320E/2K5G4-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 5V Analog-to-Digital Converter IC
700-ADS8320E/2K5G4
16-bit 5V Analog-to-Digital Converter IC 700-ADS8320E/2K5G4
16-Bit 100kS/s Diff ADC, SPI, 2.7-5V, 8-VSSOP Product overview: ADS8320E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8320E/2K5G4 can be used for catalog matching and distributor lookup.

16-Bit 100kS/s Diff ADC, SPI, 2.7-5V, 8-VSSOP Product overview: ADS8320E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8320E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320E/2K5G4
077814-ADS8320E/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320E/2K5G4 077814-ADS8320E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 077814-ADS8320E/2K5G 4 Packaging: Tape and Reel Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 8 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: VSSOP Number of Elements: 1 Input Type: Voltage Power Dissipation: 8.5(W) Architecture: SAR Resolution: 16Bit Dual Supply Voltage (Typ): Not Required(V) Power Supply Requirement: Single Dual Supply Voltage (Min): Not Required(V) Single Supply Voltage (Min): 2(V) Single Supply Voltage (Max): 5.25(V) Single Supply Voltage (Typ): 2.5/3.3/5(V) Dual Supply Voltage (Max): Not Required(V) Integral Nonlinearity Error: ±0.018%FSR(LSB) Rated Input Volt: 5 Sample Rate: 100(KSPS) Differential Input: Yes Input Polarity: Unipolar Input Signal Type: Pseudo-Differential Differential Linearity Error: ±2LSB Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077814-ADS8320E/2K5G4
Packaging: Tape and Reel
Operating Temp Range: -40C to 85C
Mounting: Surface Mount
Pin Count: 8
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: VSSOP
Number of Elements: 1
Input Type: Voltage
Power Dissipation: 8.5(W)
Architecture: SAR
Resolution: 16Bit
Dual Supply Voltage (Typ): Not Required(V)
Power Supply Requirement: Single
Dual Supply Voltage (Min): Not Required(V)
Single Supply Voltage (Min): 2(V)
Single Supply Voltage (Max): 5.25(V)
Single Supply Voltage (Typ): 2.5/3.3/5(V)
Dual Supply Voltage (Max): Not Required(V)
Integral Nonlinearity Error: ±0.018%FSR(LSB)
Rated Input Volt: 5
Sample Rate: 100(KSPS)
Differential Input: Yes
Input Polarity: Unipolar
Input Signal Type: Pseudo-Differential
Differential Linearity Error: ±2LSB
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8320E/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8320E/2K5G4
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8320E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8320E/2K5G4
Analog to Digital Converters (ADC) ADS8320E/2K5G4
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8320E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8320E/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS8320E/2K5G4
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8320E/2K5G4 ADS8320E/2K5G4-ND 700-ADS8320E/2K5G4 077814-ADS8320E/2K5G4 ADS8320E/2K5G4 ADS8320E/2K5G4 ADS8320E/2K5G4
Product Name ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter Analog to Digital Converters (ADC) 16-bit 5V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320E/2K5G4 Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI, Serial SPI; SPI
Package Type VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" VSSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 0.8000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5424-SP  Class V, 14 Bit, 105 MSPS Analog-to-Digital Converter - 5962-0720601VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC08D1020CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details