Texas Instruments ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter ADC081S051CISD/NOPB

Description
Single Channel, 200 to 500 ksps, 8-Bit A/D Converter 6-WSON -40 to 85
Request a Quote Datasheet
Description
Single Channel, 200 to 500 ksps, 8-Bit A/D Converter 6-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CISD/NOPB - Texas Instruments
Dallas, TX, United States
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter
ADC081S051CISD/NOPB
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter ADC081S051CISD/NOPB
Single Channel, 200 to 500 ksps, 8-Bit A/D Converter 6-WSON -40 to 85

Single Channel, 200 to 500 ksps, 8-Bit A/D Converter 6-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 5.25V Analog-to-Digital Converter IC
700-ADC081S051CISD/NOPB
8-bit 5.25V Analog-to-Digital Converter IC 700-ADC081S051CISD/NOPB
8-Bit 500kSPS SAR ADC, 1-Ch, SPI, Single-Ended, 2.7-5.25V Product overview: ADC081S051CISD/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081S051CISD/N OPB can be used for catalog matching and distributor lookup.

8-Bit 500kSPS SAR ADC, 1-Ch, SPI, Single-Ended, 2.7-5.25V Product overview: ADC081S051CISD/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081S051CISD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S051CISD/NOPB
1139601-ADC081S051CISD/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S051CISD/NOPB 1139601-ADC081S051CISD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139601-ADC081S051CI SD/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 6-WDFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 8 Number of Converters: 1 Family Name: ADC081S051 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WSON (2.2x2.5) Alternative Parts (Cross-Reference): LTC1392CN8#TRM; LTC1392IN8#TR; AD7810YCHIPS; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1139601-ADC081S051CISD/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-WDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 8
Number of Converters: 1
Family Name: ADC081S051
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WSON (2.2x2.5)
Alternative Parts (Cross-Reference): LTC1392CN8#TRM; LTC1392IN8#TR; AD7810YCHIPS;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - ADC081S051CISD/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

Supplier's Site Datasheet
 - ADC081S051CISD/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-ADC081S051CISD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC081S051CISD/NOPBTR-ND
Analog to Digital Converters (ADC) 296-ADC081S051CISD/NOPBTR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC081S051CISD/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC081S051CISD/NOPBCT-ND
Analog to Digital Converters (ADC) 296-ADC081S051CISD/NOPBCT-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC081S051CISD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC081S051CISD/NOPB
Analog to Digital Converters (ADC) ADC081S051CISD/NOPB
8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S051CISD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC081S051CISD/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC081S051CISD/NOPB
IC ADC 8BIT SAR 6WSON

IC ADC 8BIT SAR 6WSON

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC081S051CISD/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC081S051CISD/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC081S051CISD/NOPB
IC ADC 8BIT SAR 6WSON

IC ADC 8BIT SAR 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC081S051CISD/NOPB 700-ADC081S051CISD/NOPB 1139601-ADC081S051CISD/NOPB ADC081S051CISD/NOPB 296-ADC081S051CISD/NOPBTR-ND 296-ADC081S051CISD/NOPBCT-ND ADC081S051CISD/NOPB ADC081S051CISD/NOPB ADC081S051CISD/NOPB
Product Name ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter 8-bit 5.25V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S051CISD/NOPB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial, 3-WIRE SPI; SPI, DSP Serial SPI SPI SPI; SPI, DSP
Package Type SOT-23,WSON WSON6 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
6 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers