The ADS8318IDRCT is a 16-bit, 500-kSPS serial interface SAR analog-to-digital converter in a 10-pin VSON package with dimensions of 3.3 mm by 3.3 mm. It operates with a 2.048-V to 5.5-V reference voltage, features differential unipolar input ranging from -Vref to +Vref, and supports SPI-compatible serial communication with daisy-chain capability. The device consumes 18 mW typical at full speed and scales linearly with sample rate, dropping to 0.25 μW in power-down mode. It achieves ±1.0 LSB maximum INL and ±0.75 LSB maximum DNL, with a conversion time of 1400 ns and a throughput rate up to 500 kHz. Operating temperature ranges from -40°C to 85°C. It meets MSL level 3, 260°C peak reflow per JSTD-020.
16-Bit, Unipolar Diff Input, 500kSPS Serial Out, 4.5V to 5.5V Micro Power Sampling ADC 10-VSON -40 to 85
ADS8318 16-Bit, Unipolar Differential Input, 500kSPS Serial Out, 4.5V-to-5.5V Micropower Sampling ADC
16-Bit 500kSPS SPI ADC, Differential Input, 5V, VSON Product overview: ADS8318IDRCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8318IDRCT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 768151-ADS8318IDRCT
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.375 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8318
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): AD7688BCPZRL; AD7688BCPZ; AD7688BCPZRL7;
Introduction Date: November 01, 2007
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC ADC 16BIT SAR 10VSON
IC ADC 16BIT SAR 10VSON
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8318IDRCT | ADS8318IDRCT | 700-ADS8318IDRCT | 296-23810-2-ND | 768151-ADS8318IDRCT | ADS8318IDRCT | ADS8318IDRCT | ADS8318IDRCT |
| Product Name | ADS8318 16-Bit, Unipolar Diff Input, 500kSPS Serial Out, 4.5V to 5.5V Micro Power Sampling ADC | 16-bit 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8318IDRCT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | VSON,VSSOP | VSON10 | VSON | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB |