8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PLCC -40 to 85
8-Bit 8-Ch Parallel ADC, 5V, 85°C, PLCC, SM Product overview: ADC0809CCVX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0809CCVX/NOPB
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-PLCC (11.51x11.51)
Manufacturer: Texas Instruments
Win Source Part Number: 767717-ADC0809CCVX/N
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 4.5 V ~ 6.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 4.5 V ~ 6.5 V
Resolution: 8
Number of Converters: 1
Family Name: ADC0809
Categories: Integrated Circuits (ICs)
Sampling Rate: 10k
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MX7581JN+; MX7581JN; MX7581JCWI-T;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-PLCC (11.51x11.51)
IC ADC 8BIT SAR 28PLCC
IC ADC 8BIT SAR 28PLCC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0809CCVX/NOPB | 700-ADC0809CCVX/NOPB | 296-35229-2-ND | 767717-ADC0809CCVX/NOPB | ADC0809CCVX/NOPB | ADC0809CCVX/NOPB | ADC0809CCVX/NOPB |
| Product Name | ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer | 8-bit 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0809CCVX/NOPB | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC | PLCC | PLCC; 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | ||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |