The ADS825 is a 10-bit, 40 MSPS pipeline analog-to-digital converter with single-ended or fully differential analog input options, an internal or external reference, and a power-down mode reducing dissipation to 20 mW. It operates from a single +5 V supply, supports a 1.5 V to 3.5 V input range, and features 60 dB SNR and 72 dBFS SFDR. The device is available in a 28-pin SSOP package with an operating temperature range of -40°C to +85°C and is pin-compatible with the ADS823, ADS826, and ADS828. The ADS825 is +3 V or +5 V logic I/O compatible.
10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext Ref w/Powerdown option, pin compatible to ADS823/6/8 28-SSOP -40 to 85
10-Bit 40MSPS ADC, Parallel Interface, SSOP Product overview: ADS825EG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS825EG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141991-ADS825EG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 10
Number of Converters: 1
Family Name: ADS825
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC1406IGN#TR; LTC1406IGN#TR; LTC1406IGN;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS825EG4 | 700-ADS825EG4 | 1141991-ADS825EG4 |
| Product Name | ADS825 10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext Ref w/Powerdown option, pin compatible to ADS823/6/8 | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS825EG4 |
| Interface Type | Parallel | Parallel | Parallel; Parallel |
| Package Type | SSOP | SSOP | SSOP |
| Screening Level | Catalog | ||
| Resolution | 10 bits | 10 bits | |
| DNL | 1 LSB |