The ADS820U is a 10-bit, 20MHz sampling analog-to-digital converter with an internal reference, capable of accepting differential or single-ended inputs, and operates from a single +5V supply. It is housed in a 28-pin SOIC package (DW), with a specified operating temperature range of -40°C to +85°C. The converter exhibits no missing codes, a differential linearity error of ±0.2 LSB, a signal-to-noise ratio of 60 dB, and power consumption of 195 mW at 25°C. It includes a track-and-hold with 65MHz bandwidth and supports TTL/HCT-compatible digital outputs. The part meets JEDEC standards for thermal performance with a thermal resistance of 75°C/W and is rated for 100°C case temperature and 150°C junction temperature.
10-Bit, 20 MSPS ADC SE/Diff Inputs with Int References and 9.5 bit ENOB 28-SOIC -40 to 85
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 009366-ADS820U
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 20M
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
10-Bit 20MSPS ADC, SOIC, Parallel Interface, 5V Product overview: ADS820U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS820U can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
IC ADC 10BIT PIPELINED 28SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS820U | ADS820U | 009366-ADS820U | ADS820U-ND | 700-ADS820U | ADS820U | ADS820U | ADS820U |
| Product Name | ADS820 10-Bit, 20 MSPS ADC SE/Diff Inputs with Int References and 9.5 bit ENOB | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS820U | Analog to Digital Converters (ADC) | 5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | |||
| Package Type | SOIC | SOIC; SOIC28 | SOIC; 28-SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| DNL | 1 LSB |