The ADC0820-N is an 8-bit high-speed analog-to-digital converter with a built-in track-and-hold function, designed for direct interface with microprocessors or standalone operation. It operates from a single 5V supply with an input voltage range of 0V to 5V and offers conversion times of 2.5µs maximum in RD mode and 1.5µs maximum in WR-RD mode, while dissipating no more than 75mW. The device is available in a 20-pin SOIC package with dimensions compatible with standard surface-mount assembly and operates over a temperature range of -40°C to +85°C for the ADC0820BCWMX/NOPB variant. It features latched TRI-STATE outputs, no zero or full-scale adjustment, and meets both MOS and TTL voltage level specifications. Total unadjusted error is ±1 LSB for this variant. The device supports ratometric operation and includes an overflow output for cascading.
8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function 20-SOIC -40 to 85
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 107743-ADC0820BCWMX/
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 4.5 V to 8 V
Digital Supply Voltage: 4.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
8-Bit 667KS/s Parallel ADC, Single-Ended, SOIC W Product overview: ADC0820BCWMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0820BCWMX/NOP
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
IC ADC 8BIT FLASH 20SOIC
IC ADC 8BIT FLASH 20SOIC
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0820BCWMX/NOPB | ADC0820BCWMX/NOPBTR-ND | ADC0820BCWMX/NOPBCT-ND | ADC0820BCWMX/NOPBDKR-ND | 107743-ADC0820BCWMX/NOPB | 700-ADC0820BCWMX/NOPB | ADC0820BCWMX/NOPB | ADC0820BCWMX/NOPB | ADC0820BCWMX/NOPB |
| Product Name | ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0820BCWMX/NOPB | 8-bit SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC | SOIC W | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |