Texas Instruments ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter ADC08351CIMTCX/NOPB

Description
8-bit, 42 MSPS, 40 mW A/D Converter 20-TSSOP -20 to 85
Request a Quote Datasheet
Description
8-bit, 42 MSPS, 40 mW A/D Converter 20-TSSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CIMTCX/NOPB - Texas Instruments
Dallas, TX, United States
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter
ADC08351CIMTCX/NOPB
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter ADC08351CIMTCX/NOPB
8-bit, 42 MSPS, 40 mW A/D Converter 20-TSSOP -20 to 85

8-bit, 42 MSPS, 40 mW A/D Converter 20-TSSOP -20 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC08351CIMTCX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC08351CIMTCX/NOPBTR-ND
Analog to Digital Converters (ADC) 296-ADC08351CIMTCX/NOPBTR-ND
8 Bit Analog to Digital Converter 1 Input 1 20-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 20-TSSOP

Buy Now Datasheet
 - ADC08351CIMTCX/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Resistance Ladder, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO20

ADC, Resistance Ladder, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CIMTCX/NOPB
107641-ADC08351CIMTCX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CIMTCX/NOPB 107641-ADC08351CIMTCX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 107641-ADC08351CIMTC X/NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 42M Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107641-ADC08351CIMTCX/NOPB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 42M
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit TSSOP Analog-to-Digital Converter IC
700-ADC08351CIMTCX/NOPB
8-bit TSSOP Analog-to-Digital Converter IC 700-ADC08351CIMTCX/NOPB
8-Bit 42MSPS ADC, Single-Ended, Parallel Interface, TSSOP Product overview: ADC08351CIMTCX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08351CIMTCX/N OPB can be used for catalog matching and distributor lookup.

8-Bit 42MSPS ADC, Single-Ended, Parallel Interface, TSSOP Product overview: ADC08351CIMTCX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08351CIMTCX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC08351CIMTCX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08351CIMTCX/NOPB
Analog to Digital Converters (ADC) ADC08351CIMTCX/NOPB
8 Bit Analog to Digital Converter 1 Input 1 20-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 20-TSSOP

Buy Now
Analog to Digital Converters (ADC) - ADC08351CIMTCX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08351CIMTCX/NOPB
Analog to Digital Converters (ADC) ADC08351CIMTCX/NOPB
8 Bit Analog to Digital Converter 1 Input 1 20-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 20-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CIMTCX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08351CIMTCX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC08351CIMTCX/NOPB
IC ADC 8BIT 20TSSOP

IC ADC 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CIMTCX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08351CIMTCX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08351CIMTCX/NOPB
IC ADC 8BIT 20TSSOP

IC ADC 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08351CIMTCX/NOPB 296-ADC08351CIMTCX/NOPBTR-ND ADC08351CIMTCX/NOPB 107641-ADC08351CIMTCX/NOPB 700-ADC08351CIMTCX/NOPB ADC08351CIMTCX/NOPB ADC08351CIMTCX/NOPB ADC08351CIMTCX/NOPB ADC08351CIMTCX/NOPB
Product Name ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CIMTCX/NOPB 8-bit TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type TSSOP,WQFN TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP20 SOP; SSOP; TSSOP; 20-TSSOP TSSOP SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
Dissipation 41 milliwatts
Operating Temperature -20 C (-4 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IN - 077413-ADC08832IN - Win Source Electronics
Specs
Interface Type SPI; SPI, DSP
Package Type DIP; PDIP; 8-PDIP
Packing Method Tube; Tube/Rail
View Details
4 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/J7001218 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers