8-Bit Serial I/O A/D Converter with Multiplexer Option 14-SOIC -40 to 85
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1139628-ADC0831CCWMX
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.295", 7.50mm Width)
Configuration: MUX-ADC
Number of Inputs: 1
Operating Supply Voltage: 4.5 V ~ 6.3 V
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 4.5 V ~ 6.3 V
Resolution: 8
Number of Converters: 1
Family Name: ADC0831
Categories: Integrated Circuits (ICs)
Sampling Rate: 31.25k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LTC1392IS8#TRPBF; LTC1392IN8#TR; LTC1096AIN8#TRPBF;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, Bipolar, PDSO14
8-Bit 1-Ch Serial ADC, 31kS/s, 5V, SOIC W Product overview: ADC0831CCWMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0831CCWMX/NOP
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC
IC ADC 8BIT SAR 14SOIC
IC ADC 8BIT SAR 14SOIC
| Texas Instruments | DigiKey | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0831CCWMX/NOPB | ADC0831CCWMX/NOPBCT-ND | ADC0831CCWMX/NOPBTR-ND | 1139628-ADC0831CCWMX/NOPB | ADC0831CCWMX/NOPB | 700-ADC0831CCWMX/NOPB | ADC0831CCWMX/NOPB | ADC0831CCWMX/NOPB | ADC0831CCWMX/NOPB |
| Product Name | ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0831CCWMX/NOPB | 8-bit 5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Microwire | SPI; SPI | SPI; SPI | SPI; SPI | Serial | Serial, SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; SOIC14 | SOIC W | SOIC; 14-SOIC (0.295\", 7.50mm Width) | 14-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 1 LSB |