Texas Instruments ADS8201 2.2V to 5.5V, Low-Power, 12-Bit, 100kSPS, 8-Channel DAS with PGA and SPI? ADS8201IRGER

Description
2.2V to 5.5V, Low-Power, 12-Bit, 100kSPS, 8-Channel DAS with PGA and SPI? 24-VQFN -40 to 85
Request a Quote
Description
2.2V to 5.5V, Low-Power, 12-Bit, 100kSPS, 8-Channel DAS with PGA and SPI? 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8201 is a low-power, 12-bit, 100kSPS data acquisition system with a programmable gain amplifier and SPI interface, designed for portable applications requiring wide dynamic range and automatic operation. It features an 8-channel multiplexer, onboard FIFO buffer, and operates from a 2.2V to 5.5V analog and digital supply. The device is housed in a 24-pin 4×4 QFN package and is specified for operation over the -40°C to +85°C industrial temperature range. It supports differential and unipolar input ranges, includes a PGA with gains of 1, 2, 4, and 8, and offers a high-speed serial interface up to 25MHz.

Datasheet Summary
Powered by GS/AI

The ADS8201 is a low-power, 12-bit, 100kSPS data acquisition system with a programmable gain amplifier and SPI interface, designed for portable applications requiring wide dynamic range and automatic operation. It features an 8-channel multiplexer, onboard FIFO buffer, and operates from a 2.2V to 5.5V analog and digital supply. The device is housed in a 24-pin 4×4 QFN package and is specified for operation over the -40°C to +85°C industrial temperature range. It supports differential and unipolar input ranges, includes a PGA with gains of 1, 2, 4, and 8, and offers a high-speed serial interface up to 25MHz.

Suppliers

Company
Product
Description
Supplier Links
ADS8201 2.2V to 5.5V, Low-Power, 12-Bit, 100kSPS, 8-Channel DAS with PGA and SPI? - ADS8201IRGER - Texas Instruments
Dallas, TX, United States
ADS8201 2.2V to 5.5V, Low-Power, 12-Bit, 100kSPS, 8-Channel DAS with PGA and SPI?
ADS8201IRGER
ADS8201 2.2V to 5.5V, Low-Power, 12-Bit, 100kSPS, 8-Channel DAS with PGA and SPI? ADS8201IRGER
2.2V to 5.5V, Low-Power, 12-Bit, 100kSPS, 8-Channel DAS with PGA and SPI? 24-VQFN -40 to 85

2.2V to 5.5V, Low-Power, 12-Bit, 100kSPS, 8-Channel DAS with PGA and SPI? 24-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8201IRGER
1141984-ADS8201IRGER
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8201IRGER 1141984-ADS8201IRGER
Manufacturer: Texas Instruments Win Source Part Number: 1141984-ADS8201IRGER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: PGA Package: 24-VFQFN Exposed Pad Configuration: MUX-PGA-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 2.2 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.2 V ~ 5.5 V Resolution: 12 Number of Converters: 1 Family Name: ADS8201 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): AD7858AN; AD7858BN; AD7858BNZ; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141984-ADS8201IRGER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: PGA
Package: 24-VFQFN Exposed Pad
Configuration: MUX-PGA-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.2 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.2 V ~ 5.5 V
Resolution: 12
Number of Converters: 1
Family Name: ADS8201
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): AD7858AN; AD7858BN; AD7858BNZ;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V QFN Analog-to-Digital Converter IC
700-ADS8201IRGER
5.5V QFN Analog-to-Digital Converter IC 700-ADS8201IRGER
12-Bit 100kSPS 8-Ch ADC, SPI, QFN, 2.2-5.5V Product overview: ADS8201IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8201IRGER can be used for catalog matching and distributor lookup.

12-Bit 100kSPS 8-Ch ADC, SPI, QFN, 2.2-5.5V Product overview: ADS8201IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8201IRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8201IRGER-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8201IRGER-ND
Analog to Digital Converters (ADC) ADS8201IRGER-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8201IRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8201IRGER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8201IRGER
IC ADC 12BIT SAR 24VQFN

IC ADC 12BIT SAR 24VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS8201IRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8201IRGER
Analog to Digital Converters (ADC) ADS8201IRGER
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8201IRGER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8201IRGER
Data Acquisition - Analog to Digital Converters (ADC) ADS8201IRGER
IC ADC 12BIT SAR 24VQFN

IC ADC 12BIT SAR 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8201IRGER 1141984-ADS8201IRGER 700-ADS8201IRGER ADS8201IRGER-ND ADS8201IRGER ADS8201IRGER ADS8201IRGER
Product Name ADS8201 2.2V to 5.5V, Low-Power, 12-Bit, 100kSPS, 8-Channel DAS with PGA and SPI? Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8201IRGER 5.5V QFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type VQFN QFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
6 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/PB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers