Texas Instruments ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter ADC101S101CISD/NOPB

Description
Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter 6-WSON -40 to 85
Request a Quote
Description
Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter 6-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC101S101CISD/NOPB is a single-channel, 10-bit analog-to-digital converter (ADC) designed for low-power applications. It operates over a sample rate range of 500 kSPS to 1 MSPS, making it suitable for various applications including portable systems and remote data acquisition. The device features a high-speed serial interface compatible with SPI,Ñ¢, QSPI,Ñ¢, MICROWIRE, and common DSP interfaces. This ADC operates with a single power supply voltage ranging from 2.7V to 5.25V, with typical power consumption of 2.0 mW at 3V and 10 mW at 5V. It includes a power-down feature that reduces power consumption to as low as 2.5 µW. The ADC101S101 is available in 6-lead WSON and SOT-23 packages and is rated for operation over an industrial temperature range of -40°C to +85°C. Key performance specifications include a typical differential nonlinearity (DNL) of +0.3/-0.2 LSB, an integral nonlinearity (INL) of ±0.2 LSB, and a signal-to-noise ratio (SNR) of 62 dB. The device has limited built-in ESD protection, necessitating careful handling to prevent electrostatic damage.

Datasheet Summary
Powered by GS/AI

The ADC101S101CISD/NOPB is a single-channel, 10-bit analog-to-digital converter (ADC) designed for low-power applications. It operates over a sample rate range of 500 kSPS to 1 MSPS, making it suitable for various applications including portable systems and remote data acquisition. The device features a high-speed serial interface compatible with SPI,Ñ¢, QSPI,Ñ¢, MICROWIRE, and common DSP interfaces. This ADC operates with a single power supply voltage ranging from 2.7V to 5.25V, with typical power consumption of 2.0 mW at 3V and 10 mW at 5V. It includes a power-down feature that reduces power consumption to as low as 2.5 µW. The ADC101S101 is available in 6-lead WSON and SOT-23 packages and is rated for operation over an industrial temperature range of -40°C to +85°C. Key performance specifications include a typical differential nonlinearity (DNL) of +0.3/-0.2 LSB, an integral nonlinearity (INL) of ±0.2 LSB, and a signal-to-noise ratio (SNR) of 62 dB. The device has limited built-in ESD protection, necessitating careful handling to prevent electrostatic damage.

Suppliers

Company
Product
Description
Supplier Links
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISD/NOPB - Texas Instruments
Dallas, TX, United States
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter
ADC101S101CISD/NOPB
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter ADC101S101CISD/NOPB
Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter 6-WSON -40 to 85

Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter 6-WSON -40 to 85

Buy Now Datasheet
 - ADC101S101CISD/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

Supplier's Site Datasheet
 - ADC101S101CISD/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC101S101CISD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC101S101CISD/NOPBTR-ND
Analog to Digital Converters (ADC) ADC101S101CISD/NOPBTR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S101CISD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC101S101CISD/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC101S101CISD/NOPB
IC ADC 10BIT SAR 6WSON

IC ADC 10BIT SAR 6WSON

Supplier's Site
Analog to Digital Converters (ADC) - ADC101S101CISD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC101S101CISD/NOPB
Analog to Digital Converters (ADC) ADC101S101CISD/NOPB
10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now
Analog to Digital Converters (ADC) - ADC101S101CISD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC101S101CISD/NOPB
Analog to Digital Converters (ADC) ADC101S101CISD/NOPB
10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC101S101CISD/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC101S101CISD/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC101S101CISD/NOPB
IC ADC 10BIT SAR 6WSON

IC ADC 10BIT SAR 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC101S101CISD/NOPB ADC101S101CISD/NOPB ADC101S101CISD/NOPBTR-ND ADC101S101CISD/NOPB ADC101S101CISD/NOPB ADC101S101CISD/NOPB ADC101S101CISD/NOPB
Product Name ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire Serial SPI SPI; SPI, DSP
Package Type SOT-23,WSON WSON6 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.7000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers