The ADS800 is a 12-bit, 40MHz sampling analog-to-digital converter with internal reference, capable of differential or single-ended input acquisition from a single +5V supply. It is housed in an SO-28 package and operates over a temperature range of -40°C to +85°C. The device consumes 390mW at full sampling rate and features a 65MHz bandwidth track-and-hold, 61-64 dB SNR, and 65-72 dB SFDR. Its digital outputs are TTL/HCT-compatible and selectable between SOB or BTC coding.
12-Bit, 40 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS801/2 28-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS800UG4 |
| Product Name | ADS800 12-Bit, 40 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS801/2 |
| Interface Type | Parallel |
| Package Type | SOIC |
| Screening Level | Catalog |
| Resolution | 12 bits |
| DNL | 0.5000 LSB |