The ADS7960SDBT is an 8-bit, 1-MSPS, 12-channel, single-ended, serial interface SAR analog-to-digital converter in a 38-pin TSSOP package measuring 9.70 mm by 4.40 mm. It operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V, featuring two software-selectable input ranges: 0 V to V_REF and 0 V to 2 × V_REF. The device supports auto and manual channel sequencing, two programmable alarm levels per channel, and a 20-MHz serial interface. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V, with a power-down current of 1 μA. The operating temperature range is -40 °C to 125 °C.
8 Bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 38-TSSOP -40 to 125
8 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Win Source Part Number: 1043784-ADS7960SDBT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: microPOWER™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Configuration: MUX-S/H-ADC
Number of Inputs: 12
Input Type: Single Ended
Architecture: SAR
Number of Bits: 8
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 5.25V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): AD7339BS; ADS7961SDBT; ADS7961SDBTR; ADS7960QDBTRQ1ADS796
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-23512-5-NDR,296
Base Product Number: ADS7960
8 Bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 38-TSSOP -40 to 125 Product overview: ADS7960SDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8 Bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7960SDBT can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
IC ADC 8BIT SAR 38TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7960SDBT | 296-23512-5-ND | 1043784-ADS7960SDBT | 700-ADS7960SDBT | ADS7960SDBT | ADS7960SDBT |
| Product Name | ADS7960 8 Bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 8-bit 8 Bit TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SSOP | SOP; 38-TFSOP (0.173\", 4.40mm Width) | 38-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | |||
| INL | 0.3000 LSB |