Automotive Catalog 92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP 24-VQFN -40 to 105
16b Stereo ADC, 92dB SNR, I2C/Serial, 2.6-3.6V, VQFN EP Product overview: 6PADC3101TRGERQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-6PADC3101TRGERQ1
TLV320ADC3101-Q1 Automotive 92-dB SNR low-power stereo ADC with digital microphone support and miniDSP
Manufacturer: Texas Instruments
Win Source Part Number: 910231-6PADC3101TRGE
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: ADC, Audio - 96k DSP, I²S 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 6PADC3101
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-36541-1, 296-36541-1, 296-36541-2, -296-36541-1-ND, TLV320ADC3101-Q1, 296-36541-6, 6PADC3101TRGERQ1-ND
IC ADC/AUDIO 96K 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 6PADC3101TRGERQ1 | 768-6PADC3101TRGERQ1 | 6PADC3101TRGERQ1 | 910231-6PADC3101TRGERQ1 | 6PADC3101TRGERQ1 |
| Product Name | TLV320ADC3101-Q1 Automotive Catalog 92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP | 3.6V VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - 6PADC3101TRGERQ1 | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | I2C | I2C, Serial | |||
| Package Type | VQFN | VQFN EP | VQFN24 | 24-VQFN (4x4) | |
| Screening Level | Automotive | ||||
| Resolution | 24 bits | 16 bits |