8-Bit, 200 MSPS A/D Converter with Capture Buffer 48-TQFP -40 to 105
8 Bit Analog to Digital Converter 1 Input 1 48-TQFP (7x7)
8-Bit 200MSPS ADC, Single-Ended, Parallel, TQFP Product overview: ADC08B200CIVS/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08B200CIVS/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1139678-ADC08B200CIV
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C
Package: 48-TQFP
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Single Ended
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 8
Number of Converters: 1
Family Name: ADC08B200
Categories: Integrated Circuits (ICs)
Sampling Rate: 200M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): ADC08B200QCIVS/NOPB;
Introduction Date: February 13, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, PQFP48
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, PQFP48
8 Bit Analog to Digital Converter 1 Input 1 48-TQFP (7x7)
IC ADC 8BIT 48TQFP
IC ADC 8BIT 48TQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08B200CIVS/NOPB | ADC08B200CIVS/NOPB-ND | 700-ADC08B200CIVS/NOPB | 1139678-ADC08B200CIVS/NOPB | ADC08B200CIVS/NOPB | ADC08B200CIVS/NOPB | ADC08B200CIVS/NOPB | ADC08B200CIVS/NOPB |
| Product Name | ADC08B200 8-Bit, 200 MSPS A/D Converter with Capture Buffer | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08B200CIVS/NOPB | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; TQFP48 | QFP; TQFP; 48-TQFP | 48-TQFP | ||
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| DNL | 0.4000 LSB |