12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC 38-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1015688-ADS7953SBDBT
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 16
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS7953
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 30-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Alternative Parts (Cross-Reference): AD7490BCP-REEL7; AD7490BCP-REEL; AD7490BCPZ-REEL;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
12-Bit 1MSPS 16-Ch SAR ADC, SPI, TSSOP Product overview: ADS7953SBDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7953SBDBTR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
12 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
12 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
12 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
IC ADC 12BIT SAR 38TSSOP
IC ADC 12BIT SAR 38TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7953SBDBTR | 1015688-ADS7953SBDBTR | 700-ADS7953SBDBTR | 296-43630-2-ND | 296-43630-6-ND | 296-43630-1-ND | ADS7953SBDBTR | ADS7953SBDBTR | ADS7953SBDBTR |
| Product Name | ADS7953 12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7953SBDBTR | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | SOP; SSOP; TSSOP; 30-TSSOP | TSSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SOP; 38-TFSOP (0.173\", 4.40mm Width) | 38-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |