Texas Instruments Analog to Digital Converters (ADC) ADC09DJ1300AAVQ1

Description
9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)
Request a Quote Datasheet
Description
9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAVQ1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC09DJ1300AAVQ1-ND
Analog to Digital Converters (ADC) 296-ADC09DJ1300AAVQ1-ND
9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)

9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)

Buy Now Datasheet
Automotive Dual Analog-to-Digital Converter IC - 700-ADC09DJ1300AAVQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual Analog-to-Digital Converter IC
700-ADC09DJ1300AAVQ1
Automotive Dual Analog-to-Digital Converter IC 700-ADC09DJ1300AAVQ1
AUTOMOTIVE DUAL-CHANNEL, 9-BIT, Product overview: ADC09DJ1300AAVQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC09DJ1300AAVQ1 can be used for catalog matching and distributor lookup.

AUTOMOTIVE DUAL-CHANNEL, 9-BIT, Product overview: ADC09DJ1300AAVQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC09DJ1300AAVQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1018083-ADC09DJ1300AAVQ1
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1018083-ADC09DJ1300AAVQ1
Win Source Part Number: 1018083-ADC09DJ1300A AVQ1 Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: Internal Oscillator Package: Tray Standard Package: 168 Mounting: SMD (SMT) Configuration: ADC Number of Inputs: 4 Input Type: Differential Architecture: Pipelined, SAR Number of Bits: 9 Sampling Rate (Per Second): 1.3G Data Interface: JESD204C, Serial Number of A/D Converters: 4 Reference Type: Supply Voltage - Supply, Analog: 1.05V ~ 1.15V, 1.8V ~ 2V Voltage - Supply, Digital: 1.05V ~ 1.15V Package / Case: 144-FBGA, FCBGA Supplier Device Package: 144-FCBGA (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991C1 Fake Threat In the Open Market: 70 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ADC09DJ1300AAVQ1

Win Source Part Number: 1018083-ADC09DJ1300AAVQ1
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Internal Oscillator
Package: Tray
Standard Package: 168
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Pipelined, SAR
Number of Bits: 9
Sampling Rate (Per Second): 1.3G
Data Interface: JESD204C, Serial
Number of A/D Converters: 4
Reference Type: Supply
Voltage - Supply, Analog: 1.05V ~ 1.15V, 1.8V ~ 2V
Voltage - Supply, Digital: 1.05V ~ 1.15V
Package / Case: 144-FBGA, FCBGA
Supplier Device Package: 144-FCBGA (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991C1
Fake Threat In the Open Market: 70 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ADC09DJ1300AAVQ1

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC09DJ1300AAVQ1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC09DJ1300AAVQ1
Data Acquisition - Analog to Digital Converters (ADC) ADC09DJ1300AAVQ1
AUTOMOTIVE DUAL-CHANNEL, 9-BIT,

AUTOMOTIVE DUAL-CHANNEL, 9-BIT,

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC09DJ1300AAVQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC09DJ1300AAVQ1
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC09DJ1300AAVQ1
AUTOMOTIVE DUAL-CHANNEL, 9-BIT,

AUTOMOTIVE DUAL-CHANNEL, 9-BIT,

Supplier's Site
Analog to Digital Converters (ADC) - ADC09DJ1300AAVQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC09DJ1300AAVQ1
Analog to Digital Converters (ADC) ADC09DJ1300AAVQ1
9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)

9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADC09DJ1300AAVQ1-ND 700-ADC09DJ1300AAVQ1 1018083-ADC09DJ1300AAVQ1 ADC09DJ1300AAVQ1 ADC09DJ1300AAVQ1 ADC09DJ1300AAVQ1
Product Name Analog to Digital Converters (ADC) Automotive Dual Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial JESD204C, Serial Serial; JESD204C, Serial Serial; JESD204C, Serial Serial
Package Type 144-FBGA, FCBGA Tray 144-FBGA, FCBGA 144-FBGA, FCBGA
Packing Method Tray Tray Tray; Tray Tray
Pins 144 144
Resolution 9 bits 9 bits 9 bits
Unlock Full Specs
to access all available technical data

Similar Products