Texas Instruments ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter ADC08100CIMTCX/NOPB

Description
8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTCX/NOPB - Texas Instruments
Dallas, TX, United States
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter
ADC08100CIMTCX/NOPB
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter ADC08100CIMTCX/NOPB
8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter 24-TSSOP -40 to 85

8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit TSSOP Analog-to-Digital Converter IC
700-ADC08100CIMTCX/NOPB
8-bit TSSOP Analog-to-Digital Converter IC 700-ADC08100CIMTCX/NOPB
8-Bit 100MSPS ADC, Parallel Interface, TSSOP Product overview: ADC08100CIMTCX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08100CIMTCX/N OPB can be used for catalog matching and distributor lookup.

8-Bit 100MSPS ADC, Parallel Interface, TSSOP Product overview: ADC08100CIMTCX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08100CIMTCX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC08100CIMTCX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC08100CIMTCX/NOPB-ND
Analog to Digital Converters (ADC) ADC08100CIMTCX/NOPB-ND
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC08100CIMTCX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08100CIMTCX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC08100CIMTCX/NOPB
IC ADC 8BIT PIPELINED 24TSSOP

IC ADC 8BIT PIPELINED 24TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC08100CIMTCX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08100CIMTCX/NOPB
Analog to Digital Converters (ADC) ADC08100CIMTCX/NOPB
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08100CIMTCX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08100CIMTCX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08100CIMTCX/NOPB
IC ADC 8BIT PIPELINED 24TSSOP

IC ADC 8BIT PIPELINED 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08100CIMTCX/NOPB 700-ADC08100CIMTCX/NOPB ADC08100CIMTCX/NOPB-ND ADC08100CIMTCX/NOPB ADC08100CIMTCX/NOPB ADC08100CIMTCX/NOPB
Product Name ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter 8-bit TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type TSSOP TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC08500CIYB - Rochester Electronics
Specs
Interface Type Serial
Package Type QFP; QFP128
Packing Method Tray
View Details
3 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
 - ADC0820BCWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP20
Packing Method Tube; Tube
View Details
4 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers