The ADC0809-N is an 8-bit analog-to-digital converter with an 8-channel multiplexer, designed for microprocessor compatibility. It operates from a single 5V supply, has a conversion time of 100 μs, and consumes 15 mW of power. The device features TTL-compatible outputs and requires no external zero or full-scale adjustment. It is available in a 28-pin PDIP package and operates over a temperature range of -40°C to +85°C. Total unadjusted error is ±1 LSB over the 0°C to 70°C range and ±1¼ LSB over the full operating range. The analog input voltage range extends from GND-0.1 V to VCC+0.1 V, and the supply voltage range is 4.5 V to 6.0 V DC.
8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PDIP -40 to 85
8-Bit 8-Ch Parallel ADC, 10kS/s, DIP, 5V Product overview: ADC0809CCN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0809CCN can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-DIP
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-DIP
IC ADC 8BIT SAR 28DIP
IC ADC 8BIT SAR 28DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0809CCN | 700-ADC0809CCN | ADC0809CCN-ND | ADC0809CCN | ADC0809CCN | ADC0809CCN |
| Product Name | ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer | 8-bit 5V DIP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC | DIP | DIP; "28-DIP (0.600"", 15.24mm)" | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) | |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 1 LSB |