Texas Instruments ADS7952 12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC ADS7952SBRHBT

Description
12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC 32-VQFN -40 to 125
Request a Quote
Description
12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC 32-VQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7952 is a 12-bit, 1-MSPS, single-ended, serial interface SAR ADC with 12 channels, designed for multi-channel signal monitoring and high-speed data acquisition. It is available in a 32-pin VQFN package measuring 5.00 mm × 5.00 mm, with an operating temperature range of -40°C to 125°C. The device supports analog supply voltages from 2.7 V to 5.25 V and I/O supply voltages from 1.7 V to 5.25 V, with two programmable input ranges: 0 V to VREF and 0 V to 2 × VREF. It includes four individually configurable GPIOs, two programmable alarm thresholds per channel, and a low power-down current of 1 μA. The serial interface operates at up to 20 MHz and is compatible with microprocessors and DSPs.

Datasheet Summary
Powered by GS/AI

The ADS7952 is a 12-bit, 1-MSPS, single-ended, serial interface SAR ADC with 12 channels, designed for multi-channel signal monitoring and high-speed data acquisition. It is available in a 32-pin VQFN package measuring 5.00 mm × 5.00 mm, with an operating temperature range of -40°C to 125°C. The device supports analog supply voltages from 2.7 V to 5.25 V and I/O supply voltages from 1.7 V to 5.25 V, with two programmable input ranges: 0 V to VREF and 0 V to 2 × VREF. It includes four individually configurable GPIOs, two programmable alarm thresholds per channel, and a low power-down current of 1 μA. The serial interface operates at up to 20 MHz and is compatible with microprocessors and DSPs.

Suppliers

Company
Product
Description
Supplier Links
ADS7952 12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC - ADS7952SBRHBT - Texas Instruments
Dallas, TX, United States
ADS7952 12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC
ADS7952SBRHBT
ADS7952 12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC ADS7952SBRHBT
12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC 32-VQFN -40 to 125

12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC 32-VQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V VQFN Analog-to-Digital Converter IC
700-ADS7952SBRHBT
3.3V VQFN Analog-to-Digital Converter IC 700-ADS7952SBRHBT
12-Bit 1MSPS 12Ch SAR ADC, SPI, VQFN, 3.3V Product overview: ADS7952SBRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7952SBRHBT can be used for catalog matching and distributor lookup.

12-Bit 1MSPS 12Ch SAR ADC, SPI, VQFN, 3.3V Product overview: ADS7952SBRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7952SBRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7952SBRHBT
768137-ADS7952SBRHBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7952SBRHBT 768137-ADS7952SBRHBT
Manufacturer: Texas Instruments Win Source Part Number: 768137-ADS7952SBRHBT Series: microPOWER Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 32-VFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 12 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.7 V ~ 5.25 V Resolution: 12 Number of Converters: 1 Family Name: ADS7952 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): AD7265BSU; AD7265BCP; AD7265BCPZ-REEL; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768137-ADS7952SBRHBT
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 32-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 12
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7952
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): AD7265BSU; AD7265BCP; AD7265BCPZ-REEL;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25842-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25842-2-ND
Analog to Digital Converters (ADC) 296-25842-2-ND
12 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)

12 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25842-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25842-1-ND
Analog to Digital Converters (ADC) 296-25842-1-ND
12 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)

12 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25842-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25842-6-ND
Analog to Digital Converters (ADC) 296-25842-6-ND
12 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)

12 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7952SBRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7952SBRHBT
Analog to Digital Converters (ADC) ADS7952SBRHBT
12 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)

12 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7952SBRHBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7952SBRHBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7952SBRHBT
IC ADC 12BIT SAR 32VQFN

IC ADC 12BIT SAR 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7952SBRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7952SBRHBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7952SBRHBT
IC ADC 12BIT SAR 32VQFN

IC ADC 12BIT SAR 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7952SBRHBT 700-ADS7952SBRHBT 768137-ADS7952SBRHBT 296-25842-2-ND 296-25842-1-ND 296-25842-6-ND ADS7952SBRHBT ADS7952SBRHBT ADS7952SBRHBT
Product Name ADS7952 12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC 3.3V VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7952SBRHBT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP,VQFN VQFN 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
6 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820BCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CIMTCX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
8 suppliers