Texas Instruments ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function ADC08831IM/NOPB

Description
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function 8-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM/NOPB - Texas Instruments
Dallas, TX, United States
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function
ADC08831IM/NOPB
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function ADC08831IM/NOPB
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function 8-SOIC -40 to 85

8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function 8-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC08831IM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC08831IM/NOPB-ND
Analog to Digital Converters (ADC) ADC08831IM/NOPB-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
 - ADC08831IM/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC08831 8-Bit, 1-Ch, Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function

ADC08831 8-Bit, 1-Ch, Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08831IM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC08831IM/NOPB
IC ADC 8BIT SAR 8SOIC

IC ADC 8BIT SAR 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08831IM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08831IM/NOPB
IC ADC 8BIT SAR 8SOIC

IC ADC 8BIT SAR 8SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADC08831IM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08831IM/NOPB
Analog to Digital Converters (ADC) ADC08831IM/NOPB
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08831IM/NOPB ADC08831IM/NOPB-ND ADC08831IM/NOPB ADC08831IM/NOPB ADC08831IM/NOPB ADC08831IM/NOPB
Product Name ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Microwire SPI Serial SPI; SPI, DSP
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers