Texas Instruments ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC ADS7886SBDCKT

Description
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote Datasheet
Description
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC - ADS7886SBDCKT - Texas Instruments
Dallas, TX, United States
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC
ADS7886SBDCKT
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC ADS7886SBDCKT
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125

2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDCKT - 1141935-ADS7886SBDCKT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDCKT
1141935-ADS7886SBDCKT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDCKT 1141935-ADS7886SBDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1141935-ADS7886SBDCK T Series: microPOWER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.35 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: Supply Voltage - Supply, Digital: 2.35 V ~ 5.25 V Resolution: 12 Number of Converters: 1 Family Name: ADS7886 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): AD7476AAKS-REEL; AD7476ABKS-REEL7; AD7476AAKS; Introduction Date: August 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141935-ADS7886SBDCKT
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.35 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: Supply
Voltage - Supply, Digital: 2.35 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7886
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): AD7476AAKS-REEL; AD7476ABKS-REEL7; AD7476AAKS;
Introduction Date: August 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-19306-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-19306-6-ND
Analog to Digital Converters (ADC) 296-19306-6-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-19306-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-19306-1-ND
Analog to Digital Converters (ADC) 296-19306-1-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-19306-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-19306-2-ND
Analog to Digital Converters (ADC) 296-19306-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
 - ADS7886SBDCKT - Rochester Electronics
Newburyport, MA, United States
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC

ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC

Supplier's Site Datasheet
Singapore, Singapore
5.25V Analog-to-Digital Converter IC
700-ADS7886SBDCKT
5.25V Analog-to-Digital Converter IC 700-ADS7886SBDCKT
12-bit 1MSPS Serial ADC, Single-Ended, SPI, 2.35-5.25V Product overview: ADS7886SBDCKT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7886SBDCKT can be used for catalog matching and distributor lookup.

12-bit 1MSPS Serial ADC, Single-Ended, SPI, 2.35-5.25V Product overview: ADS7886SBDCKT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7886SBDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDCKT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7886SBDCKT
Data Acquisition - Analog to Digital Converters (ADC) ADS7886SBDCKT
IC ADC 12BIT SAR SC70-6

IC ADC 12BIT SAR SC70-6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7886SBDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7886SBDCKT
Analog to Digital Converters (ADC) ADS7886SBDCKT
12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7886SBDCKT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7886SBDCKT
IC ADC 12BIT SAR SC70-6

IC ADC 12BIT SAR SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7886SBDCKT 1141935-ADS7886SBDCKT 296-19306-6-ND 296-19306-1-ND 296-19306-2-ND ADS7886SBDCKT 700-ADS7886SBDCKT ADS7886SBDCKT ADS7886SBDCKT ADS7886SBDCKT
Product Name ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDCKT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 5.25V Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI Serial SPI SPI; SPI
Package Type SC70,SOT-23 SSOP TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 SOT-SC70-6 SC SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1.25 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers