The ADC08831 is an 8-bit successive approximation analog-to-digital converter with a 2-channel multiplexer and track/hold function, designed for serial interfacing in embedded systems. It operates from a single 5 V supply with a temperature range of -40°C to 85°C and is available in an 8-lead SOIC package. The device features a 3-wire serial interface compliant with the MICROWIRE standard, 4 μs maximum conversion time at a 2 MHz clock frequency, and typical power dissipation of 8.5 mW during active operation. Total unadjusted error is ±1 LSB, and it maintains no missing codes over temperature. The SOIC package has a thermal resistance of 235°C/W.
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function 8-SOIC -40 to 85
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
8-Bit 1-Ch Serial ADC, 181KS/s, SOIC, -40 to 85C Product overview: ADC08831IM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08831IM can be used for catalog matching and distributor lookup.
ADC08831 8-Bit, 1-Ch, Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function
Manufacturer: Texas Instruments
Win Source Part Number: 1139664-ADC08831IM
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 1
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 250k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: ADC08831
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 4.5V ~ 6V
Supply Voltage , Digital: 4.5V ~ 6V
IC ADC 8BIT SAR 8SOIC
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08831IM | ADC08831IM-ND | 700-ADC08831IM | ADC08831IM | 1139664-ADC08831IM | ADC08831IM | ADC08831IM |
| Product Name | ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | Analog to Digital Converters (ADC) | 8-bit SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IM | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Microwire | SPI | Serial | Serial | SPI; SPI, DSP | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; SOIC8 | SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |