Texas Instruments ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC ADS7883SBDBVT

Description
2.7V-5.5V, 12 bit, 3MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.7V-5.5V, 12 bit, 3MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC - ADS7883SBDBVT - Texas Instruments
Dallas, TX, United States
ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC
ADS7883SBDBVT
ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC ADS7883SBDBVT
2.7V-5.5V, 12 bit, 3MSPS, Serial ADC 6-SOT-23 -40 to 125

2.7V-5.5V, 12 bit, 3MSPS, Serial ADC 6-SOT-23 -40 to 125

Buy Now Datasheet
Analogue to Digital Converters - 8175727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
8175727P
Analogue to Digital Converters 8175727P
12-Bit 3MSPS Micropower SAR ADC SOT23-6

12-Bit 3MSPS Micropower SAR ADC SOT23-6

Supplier's Site
Analogue to Digital Converters - 1219700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
1219700
Analogue to Digital Converters 1219700
12-Bit 3MSPS Micropower SAR ADC SOT23-6

12-Bit 3MSPS Micropower SAR ADC SOT23-6

Supplier's Site
Analogue to Digital Converters - 8175727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
8175727
Analogue to Digital Converters 8175727
12-Bit 3MSPS Micropower SAR ADC SOT23-6

12-Bit 3MSPS Micropower SAR ADC SOT23-6

Supplier's Site
Singapore, Singapore
SOT-23 Analog-to-Digital Converter IC
700-ADS7883SBDBVT
SOT-23 Analog-to-Digital Converter IC 700-ADS7883SBDBVT
12-bit 3MSPS SPI ADC, Single-Ended, SOT-23 Product overview: ADS7883SBDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7883SBDBVT can be used for catalog matching and distributor lookup.

12-bit 3MSPS SPI ADC, Single-Ended, SOT-23 Product overview: ADS7883SBDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7883SBDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7883SBDBVT
1141933-ADS7883SBDBVT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7883SBDBVT 1141933-ADS7883SBDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1141933-ADS7883SBDBV T Packaging: Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 3M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Resolution: 12 Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ADS7883 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1141933-ADS7883SBDBVT
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 3M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: ADS7883
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now
Analog to Digital Converters (ADC) - 296-ADS7883SBDBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7883SBDBVTTR-ND
Analog to Digital Converters (ADC) 296-ADS7883SBDBVTTR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7883SBDBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7883SBDBVTCT-ND
Analog to Digital Converters (ADC) 296-ADS7883SBDBVTCT-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7883SBDBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7883SBDBVTDKR-ND
Analog to Digital Converters (ADC) 296-ADS7883SBDBVTDKR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7883SBDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7883SBDBVT
Analog to Digital Converters (ADC) ADS7883SBDBVT
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7883SBDBVT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7883SBDBVT
Data Acquisition - Analog to Digital Converters (ADC) ADS7883SBDBVT
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7883SBDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7883SBDBVT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7883SBDBVT
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7883SBDBVT 8175727P 1219700 700-ADS7883SBDBVT 1141933-ADS7883SBDBVT 296-ADS7883SBDBVTTR-ND 296-ADS7883SBDBVTCT-ND 296-ADS7883SBDBVTDKR-ND ADS7883SBDBVT ADS7883SBDBVT ADS7883SBDBVT
Product Name ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC Analogue to Digital Converters Analogue to Digital Converters SOT-23 Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7883SBDBVT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial; SPI; Serial (spi) SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SOT-23 SOT-23 Sot-23 SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers