8-Bit Serial I/O A/D Converter with Multiplexer Option 14-PDIP -40 to 85
8-Bit, 4-Ch Serial I/O A/D Converter 14-PDIP -40 to 85 Product overview: ADC0834CCN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0834CCN/NOPB can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 8-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDIP14
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 144139-ADC0834CCN/NO
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Sampling Rate: 31.25k
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 25
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP
IC ADC 8BIT SAR 14DIP
IC ADC 8BIT SAR 14DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0834CCN/NOPB | 700-ADC0834CCN/NOPB | ADC0834CCN/NOPB | ADC0834CCN/NOPB-ND | 144139-ADC0834CCN/NOPB | ADC0834CCN/NOPB | ADC0834CCN/NOPB | ADC0834CCN/NOPB |
| Product Name | ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CCN/NOPB | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Microwire | Serial | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | PDIP,SOIC | DIP; PDIP; PDIP14 | DIP; PDIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | ||
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | |||||
| INL | 1 LSB |