Texas Instruments ADS7868 1.2V, 8 bit 280KSPS, Serial ADC ADS7868IDBVT

Description
1.2V, 8 bit 280KSPS, Serial ADC 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.2V, 8 bit 280KSPS, Serial ADC 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7868 1.2V, 8 bit 280KSPS, Serial ADC - ADS7868IDBVT - Texas Instruments
Dallas, TX, United States
ADS7868 1.2V, 8 bit 280KSPS, Serial ADC
ADS7868IDBVT
ADS7868 1.2V, 8 bit 280KSPS, Serial ADC ADS7868IDBVT
1.2V, 8 bit 280KSPS, Serial ADC 6-SOT-23 -40 to 85

1.2V, 8 bit 280KSPS, Serial ADC 6-SOT-23 -40 to 85

Buy Now Datasheet
 - ADS7868IDBVT - Rochester Electronics
Newburyport, MA, United States
ADS7868 1.2V, 8 bit 280KSPS, Serial ADC

ADS7868 1.2V, 8 bit 280KSPS, Serial ADC

Supplier's Site Datasheet
Singapore, Singapore
8-bit 1.2V 3.6V SOT-23 Analog-to-Digital Converter IC
700-ADS7868IDBVT
8-bit 1.2V 3.6V SOT-23 Analog-to-Digital Converter IC 700-ADS7868IDBVT
8-Bit 280KSPS Serial ADC, SOT-23-6, SPI, 1.2V-3.6V Product overview: ADS7868IDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.2V, 3.6V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 1.2V, 3.6V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7868IDBVT can be used for catalog matching and distributor lookup.

8-Bit 280KSPS Serial ADC, SOT-23-6, SPI, 1.2V-3.6V Product overview: ADS7868IDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.2V, 3.6V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 1.2V, 3.6V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7868IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-18218-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18218-6-ND
Analog to Digital Converters (ADC) 296-18218-6-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-18218-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18218-1-ND
Analog to Digital Converters (ADC) 296-18218-1-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-18218-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18218-2-ND
Analog to Digital Converters (ADC) 296-18218-2-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7868IDBVT
143159-ADS7868IDBVT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7868IDBVT 143159-ADS7868IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 143159-ADS7868IDBVT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Analog Supply Voltage: 1.2 V to 3.6 V Digital Supply Voltage: 1.2 V to 3.6 V Sampling Rate: 280k Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143159-ADS7868IDBVT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 1.2 V to 3.6 V
Digital Supply Voltage: 1.2 V to 3.6 V
Sampling Rate: 280k
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7868IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7868IDBVT
Analog to Digital Converters (ADC) ADS7868IDBVT
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7868IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7868IDBVT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7868IDBVT
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7868IDBVT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7868IDBVT
Data Acquisition - Analog to Digital Converters (ADC) ADS7868IDBVT
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7868IDBVT ADS7868IDBVT 700-ADS7868IDBVT 296-18218-6-ND 296-18218-1-ND 296-18218-2-ND 143159-ADS7868IDBVT ADS7868IDBVT ADS7868IDBVT ADS7868IDBVT
Product Name ADS7868 1.2V, 8 bit 280KSPS, Serial ADC 8-bit 1.2V 3.6V SOT-23 Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7868IDBVT Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09QJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801QRA - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
8-bit Analog-to-Digital Converter IC - 700-ADC0838CCV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type LCC
Dissipation 800 milliwatts
View Details
5 suppliers